Ferraz Shawmut aM and gG fuse-links cover a wide range of physical sizes and ampere. ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various. industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional. indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact.
Small size. Full range protection. Safest and most reliable protection system. High limiting and breaking capacity. Visual blown fuse indication. Low power dissipation
Current Rating = 2A
Voltage Rating = 500V ac
Fuse Size = 10 x 38mm
Diameter = 10mm
Overall Length = 38mm
Body Material = Ceramic
High Rupture Capacity = Yes
Application Category = aM
Breaking Capacity at Maximum Voltage Rating = 120 kA
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 1887022 |
Fuse Material | Ceramic; Ceramic |