Mersen Protistor® size 22x58 gR, 690VAC (IEC) / 700VAC (UL) H1018631

Description
These Protistor® size 22x58 have been designed to protect power semiconductors, complying with standard IEC 60269-1 and -4. They are extremely high interrupting rating fuses: 690 VAC, with large band of ratings (current rating 15 to 135 A). Two models are existing: with or without trip-indicator Features IEC standard 60269-4 compliant UL 248-13 compliant gR class Clearing all overloads Improved safety and protection Enabling selective coordination among all Distribution circuit fuses With or without trip-indicator
Datasheet
Description
These Protistor® size 22x58 have been designed to protect power semiconductors, complying with standard IEC 60269-1 and -4. They are extremely high interrupting rating fuses: 690 VAC, with large band of ratings (current rating 15 to 135 A). Two models are existing: with or without trip-indicator Features IEC standard 60269-4 compliant UL 248-13 compliant gR class Clearing all overloads Improved safety and protection Enabling selective coordination among all Distribution circuit fuses With or without trip-indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 22x58 gR, 690VAC (IEC) / 700VAC (UL) - H1018631 - Mersen
Newburyport, MA, USA
Protistor® size 22x58 gR, 690VAC (IEC) / 700VAC (UL)
H1018631
Protistor® size 22x58 gR, 690VAC (IEC) / 700VAC (UL) H1018631
These Protistor® size 22x58 have been designed to protect power semiconductors, complying with standard IEC 60269-1 and -4. They are extremely high interrupting rating fuses: 690 VAC, with large band of ratings (current rating 15 to 135 A). Two models are existing: with or without trip-indicator Features IEC standard 60269-4 compliant UL 248-13 compliant gR class Clearing all overloads Improved safety and protection Enabling selective coordination among all Distribution circuit fuses With or without trip-indicator

These Protistor® size 22x58 have been designed to protect power semiconductors, complying with standard IEC 60269-1 and -4. They are extremely high interrupting rating fuses: 690 VAC, with large band of ratings (current rating 15 to 135 A). Two models are existing: with or without trip-indicator
Features

  • IEC standard 60269-4 compliant
  • UL 248-13 compliant
  • gR class
  • Clearing all overloads
  • Improved safety and protection
  • Enabling selective coordination among all
  • Distribution circuit fuses
  • With or without trip-indicator
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number H1018631
Product Name Protistor® size 22x58 gR, 690VAC (IEC) / 700VAC (UL)
Fuse Material Ceramic
Mounting Clip
Approvals / Standards UL; IEC
Unlock Full Specs
to access all available technical data

Similar Products

Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 002312403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers