Protistor® are very fast acting with striker. These fuses boast a high breaking capacity, and the FF types all conform to IEC 269-1 & 4, resulting in a safe and reliable fuse which is commonly used in semiconductor protection.
600V - 690V AC. aR Class. With Trip Indicator. High breaking capacity. FF types conform to IEC 269-1 & 4
Current Rating = 20A
Voltage Rating = 690V ac
Fuse Speed = FF
Fuse Size = 14.3 x 51mm
Diameter = 14.3mm
Overall Length = 51mm
High Rupture Capacity = Yes
Application Category = aR
Breaking Capacity at Maximum Voltage Rating = 200 kA
Includes Indicator = Yes
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 7683674 |
Features | Indicating |