Mersen GSC - Time-Delay GSC6/10

Description
Up to 250V, Time Delay, Glass / Ceramic 5mm x 20mm Features Glass / ceramic body Time-delay 5 mm x 20 mm Applications Electronic circuits
Datasheet
Description
Up to 250V, Time Delay, Glass / Ceramic 5mm x 20mm Features Glass / ceramic body Time-delay 5 mm x 20 mm Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSC - Time-Delay - GSC6/10 - Mersen
Newburyport, MA, USA
GSC - Time-Delay
GSC6/10
GSC - Time-Delay GSC6/10
Up to 250V, Time Delay, Glass / Ceramic 5mm x 20mm Features Glass / ceramic body Time-delay 5 mm x 20 mm Applications Electronic circuits

Up to 250V, Time Delay, Glass / Ceramic 5mm x 20mm
Features

  • Glass / ceramic body
  • Time-delay
  • 5 mm x 20 mm

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GSC6/10
Product Name GSC - Time-Delay
Fuse Material Glass; Ceramic
Mounting Clip
Approvals / Standards RoHS; UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8476TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details