Breaking Capacity 50kA at 500Vac. Voltage rating 500Vac. Low power loss
Current Rating = 4A
Bottle Fuse Size = DI
Voltage Rating = 500V
Application Category = gG
Thread Size = E16
Minimum Operating Temperature = -40°C
Gauge/Cap Colour = Brown
Body Material = Ceramic
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 3770364 |
Fuse Material | Ceramic; Ceramic |