Mersen Protistor® size 14x51 gR, 690VAC (IEC) / 700VAC (UL) G1017204

Description
These Protistor® size 14x51 have been designed to protect power semi conductors, complying with standard IEC 60269-1 and -4. They are extremely high interrupting rating fuses: 690VAC, with large band of ratings (current rating 1 to 63A). Two models are existing: with or without trip-indicator. Features IEC standard 60269-4 compliant UL 248-13 compliant gR class Clearing all overloads Improved safety and protection Enabling selective coordination among all Distribution circuit fuses With or without trip-indicator
Datasheet
Description
These Protistor® size 14x51 have been designed to protect power semi conductors, complying with standard IEC 60269-1 and -4. They are extremely high interrupting rating fuses: 690VAC, with large band of ratings (current rating 1 to 63A). Two models are existing: with or without trip-indicator. Features IEC standard 60269-4 compliant UL 248-13 compliant gR class Clearing all overloads Improved safety and protection Enabling selective coordination among all Distribution circuit fuses With or without trip-indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 14x51 gR, 690VAC (IEC) / 700VAC (UL) - G1017204 - Mersen
Newburyport, MA, USA
Protistor® size 14x51 gR, 690VAC (IEC) / 700VAC (UL)
G1017204
Protistor® size 14x51 gR, 690VAC (IEC) / 700VAC (UL) G1017204
These Protistor® size 14x51 have been designed to protect power semi conductors, complying with standard IEC 60269-1 and -4. They are extremely high interrupting rating fuses: 690VAC, with large band of ratings (current rating 1 to 63A). Two models are existing: with or without trip-indicator. Features IEC standard 60269-4 compliant UL 248-13 compliant gR class Clearing all overloads Improved safety and protection Enabling selective coordination among all Distribution circuit fuses With or without trip-indicator

These Protistor® size 14x51 have been designed to protect power semi conductors, complying with standard IEC 60269-1 and -4. They are extremely high interrupting rating fuses: 690VAC, with large band of ratings (current rating 1 to 63A). Two models are existing: with or without trip-indicator.
Features

  • IEC standard 60269-4 compliant
  • UL 248-13 compliant
  • gR class
  • Clearing all overloads
  • Improved safety and protection
  • Enabling selective coordination among all
  • Distribution circuit fuses
  • With or without trip-indicator
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number G1017204
Product Name Protistor® size 14x51 gR, 690VAC (IEC) / 700VAC (UL)
Fuse Material Ceramic
Mounting Clip
Approvals / Standards UL; IEC
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002625305 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 12 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details