Mersen FSPDB Series UL 1059 Finger-Safe Power Distribution Blocks FSPDB5C

Description
FSPDBs introduce a new level of safety and ease for installing power distribution blocks. An IP20 level of finger safe protection is achieved using the FSPDBs and thus eliminates the need for special covers or custom Plexiglas sheets to protect your panels. FSPDBs (sizes 1 to 4) simply snap onto 35mm DIN rail to provide the quickest installation. And since they are modular, you can form any number of poles desired. If multi-pole panel mounting is desired, multiple-pole assembly pins are available. FSPDBs provide a safe, convenient way of splicing cables, splitting primary power into a variety of secondary circuits or providing a fixed junction tap-off point. Features Finger-safe protection: Fully insulated block ensures touch safe isolation of live parts. Recessed termination screws and wire openings provide IP20 grade protection and qualify as “fingersafe” per IEC 529 Compact modularity: Single or multiple pole configurations in the most compact footprint. Allows users to build smaller or higher density panels Snap on DIN-rail mounting: Sizes 1 to 4 feature integral DIN rail adaptors allowing for quick and easy installations on 35mm DIN rail yielding lower installed costs Captive termination screws: Unique channel design ensures captive metric wire termination screws. Screws can never be lost Available accessories: For multi-pole panel mounting, simply snap in pins for rigid fit. Cap plugs provide the ability to maintain touch safety on unused openings. Circuit identification markers simply snap into blocks to ID circuits. End anchors provide rigid end stops Multiple wire ratings: Provide users more versatility by offering capability of using multiple conductors in #2 and 2/0 openings AC & DC ratings: FSPDB1, 2, and 3 have been evaluated for use at 1500V (AC or DC) provided they are installed on DIN-rails only and with proper barriers and spacing between poles of opposite polarity Applications Splicing cables Splitting primary power into a variety of secondary circuits Providing a fixed junction tap-off point
Datasheet
Description
FSPDBs introduce a new level of safety and ease for installing power distribution blocks. An IP20 level of finger safe protection is achieved using the FSPDBs and thus eliminates the need for special covers or custom Plexiglas sheets to protect your panels. FSPDBs (sizes 1 to 4) simply snap onto 35mm DIN rail to provide the quickest installation. And since they are modular, you can form any number of poles desired. If multi-pole panel mounting is desired, multiple-pole assembly pins are available. FSPDBs provide a safe, convenient way of splicing cables, splitting primary power into a variety of secondary circuits or providing a fixed junction tap-off point. Features Finger-safe protection: Fully insulated block ensures touch safe isolation of live parts. Recessed termination screws and wire openings provide IP20 grade protection and qualify as “fingersafe” per IEC 529 Compact modularity: Single or multiple pole configurations in the most compact footprint. Allows users to build smaller or higher density panels Snap on DIN-rail mounting: Sizes 1 to 4 feature integral DIN rail adaptors allowing for quick and easy installations on 35mm DIN rail yielding lower installed costs Captive termination screws: Unique channel design ensures captive metric wire termination screws. Screws can never be lost Available accessories: For multi-pole panel mounting, simply snap in pins for rigid fit. Cap plugs provide the ability to maintain touch safety on unused openings. Circuit identification markers simply snap into blocks to ID circuits. End anchors provide rigid end stops Multiple wire ratings: Provide users more versatility by offering capability of using multiple conductors in #2 and 2/0 openings AC & DC ratings: FSPDB1, 2, and 3 have been evaluated for use at 1500V (AC or DC) provided they are installed on DIN-rails only and with proper barriers and spacing between poles of opposite polarity Applications Splicing cables Splitting primary power into a variety of secondary circuits Providing a fixed junction tap-off point
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FSPDB Series UL 1059 Finger-Safe Power Distribution Blocks - FSPDB5C - Mersen
Newburyport, MA, USA
FSPDB Series UL 1059 Finger-Safe Power Distribution Blocks
FSPDB5C
FSPDB Series UL 1059 Finger-Safe Power Distribution Blocks FSPDB5C
FSPDBs introduce a new level of safety and ease for installing power distribution blocks. An IP20 level of finger safe protection is achieved using the FSPDBs and thus eliminates the need for special covers or custom Plexiglas sheets to protect your panels. FSPDBs (sizes 1 to 4) simply snap onto 35mm DIN rail to provide the quickest installation. And since they are modular, you can form any number of poles desired. If multi-pole panel mounting is desired, multiple-pole assembly pins are available. FSPDBs provide a safe, convenient way of splicing cables, splitting primary power into a variety of secondary circuits or providing a fixed junction tap-off point. Features Finger-safe protection: Fully insulated block ensures touch safe isolation of live parts. Recessed termination screws and wire openings provide IP20 grade protection and qualify as “fingersafe” per IEC 529 Compact modularity: Single or multiple pole configurations in the most compact footprint. Allows users to build smaller or higher density panels Snap on DIN-rail mounting: Sizes 1 to 4 feature integral DIN rail adaptors allowing for quick and easy installations on 35mm DIN rail yielding lower installed costs Captive termination screws: Unique channel design ensures captive metric wire termination screws. Screws can never be lost Available accessories: For multi-pole panel mounting, simply snap in pins for rigid fit. Cap plugs provide the ability to maintain touch safety on unused openings. Circuit identification markers simply snap into blocks to ID circuits. End anchors provide rigid end stops Multiple wire ratings: Provide users more versatility by offering capability of using multiple conductors in #2 and 2/0 openings AC & DC ratings: FSPDB1, 2, and 3 have been evaluated for use at 1500V (AC or DC) provided they are installed on DIN-rails only and with proper barriers and spacing between poles of opposite polarity Applications Splicing cables Splitting primary power into a variety of secondary circuits Providing a fixed junction tap-off point

FSPDBs introduce a new level of safety and ease for installing power distribution blocks. An IP20 level of finger safe protection is achieved using the FSPDBs and thus eliminates the need for special covers or custom Plexiglas sheets to protect your panels. FSPDBs (sizes 1 to 4) simply snap onto 35mm DIN rail to provide the quickest installation. And since they are modular, you can form any number of poles desired. If multi-pole panel mounting is desired, multiple-pole assembly pins are available. FSPDBs provide a safe, convenient way of splicing cables, splitting primary power into a variety of secondary circuits or providing a fixed junction tap-off point.
Features

  • Finger-safe protection: Fully insulated block ensures touch safe isolation of live parts. Recessed termination screws and wire openings provide IP20 grade protection and qualify as “fingersafe” per IEC 529
  • Compact modularity: Single or multiple pole configurations in the most compact footprint. Allows users to build smaller or higher density panels
  • Snap on DIN-rail mounting: Sizes 1 to 4 feature integral DIN rail adaptors allowing for quick and easy installations on 35mm DIN rail yielding lower installed costs
  • Captive termination screws: Unique channel design ensures captive metric wire termination screws. Screws can never be lost
  • Available accessories: For multi-pole panel mounting, simply snap in pins for rigid fit. Cap plugs provide the ability to maintain touch safety on unused openings. Circuit identification markers simply snap into blocks to ID circuits. End anchors provide rigid end stops
  • Multiple wire ratings: Provide users more versatility by offering capability of using multiple conductors in #2 and 2/0 openings
  • AC & DC ratings: FSPDB1, 2, and 3 have been evaluated for use at 1500V (AC or DC) provided they are installed on DIN-rails only and with proper barriers and spacing between poles of opposite polarity

Applications

  • Splicing cables
  • Splitting primary power into a variety of secondary circuits
  • Providing a fixed junction tap-off point
Supplier's Site Datasheet
FSPDB Series UL 1059 Finger-Safe Power Distribution Blocks - FSPDB5C - Mersen
Newburyport, MA, USA
FSPDB Series UL 1059 Finger-Safe Power Distribution Blocks
FSPDB5C
FSPDB Series UL 1059 Finger-Safe Power Distribution Blocks FSPDB5C
FSPDBs introduce a new level of safety and ease for installing power distribution blocks. An IP20 level of finger safe protection is achieved using the FSPDBs and thus eliminates the need for special covers or custom Plexiglas sheets to protect your panels. FSPDBs (sizes 1 to 4) simply snap onto 35mm DIN rail to provide the quickest installation. And since they are modular, you can form any number of poles desired. If multi-pole panel mounting is desired, multiple-pole assembly pins are available. FSPDBs provide a safe, convenient way of splicing cables, splitting primary power into a variety of secondary circuits or providing a fixed junction tap-off point. Features Finger-safe protection: Fully insulated block ensures touch safe isolation of live parts. Recessed termination screws and wire openings provide IP20 grade protection and qualify as “fingersafe” per IEC 529 Compact modularity: Single or multiple pole configurations in the most compact footprint. Allows users to build smaller or higher density panels Snap on DIN-rail mounting: Sizes 1 to 4 feature integral DIN rail adaptors allowing for quick and easy installations on 35mm DIN rail yielding lower installed costs Captive termination screws: Unique channel design ensures captive metric wire termination screws. Screws can never be lost Available accessories: For multi-pole panel mounting, simply snap in pins for rigid fit. Cap plugs provide the ability to maintain touch safety on unused openings. Circuit identification markers simply snap into blocks to ID circuits. End anchors provide rigid end stops Multiple wire ratings: Provide users more versatility by offering capability of using multiple conductors in #2 and 2/0 openings AC & DC ratings: FSPDB1, 2, and 3 have been evaluated for use at 1500V (AC or DC) provided they are installed on DIN-rails only and with proper barriers and spacing between poles of opposite polarity Applications Splicing cables Splitting primary power into a variety of secondary circuits Providing a fixed junction tap-off point

FSPDBs introduce a new level of safety and ease for installing power distribution blocks. An IP20 level of finger safe protection is achieved using the FSPDBs and thus eliminates the need for special covers or custom Plexiglas sheets to protect your panels. FSPDBs (sizes 1 to 4) simply snap onto 35mm DIN rail to provide the quickest installation. And since they are modular, you can form any number of poles desired. If multi-pole panel mounting is desired, multiple-pole assembly pins are available. FSPDBs provide a safe, convenient way of splicing cables, splitting primary power into a variety of secondary circuits or providing a fixed junction tap-off point.
Features

  • Finger-safe protection: Fully insulated block ensures touch safe isolation of live parts. Recessed termination screws and wire openings provide IP20 grade protection and qualify as “fingersafe” per IEC 529
  • Compact modularity: Single or multiple pole configurations in the most compact footprint. Allows users to build smaller or higher density panels
  • Snap on DIN-rail mounting: Sizes 1 to 4 feature integral DIN rail adaptors allowing for quick and easy installations on 35mm DIN rail yielding lower installed costs
  • Captive termination screws: Unique channel design ensures captive metric wire termination screws. Screws can never be lost
  • Available accessories: For multi-pole panel mounting, simply snap in pins for rigid fit. Cap plugs provide the ability to maintain touch safety on unused openings. Circuit identification markers simply snap into blocks to ID circuits. End anchors provide rigid end stops
  • Multiple wire ratings: Provide users more versatility by offering capability of using multiple conductors in #2 and 2/0 openings
  • AC & DC ratings: FSPDB1, 2, and 3 have been evaluated for use at 1500V (AC or DC) provided they are installed on DIN-rails only and with proper barriers and spacing between poles of opposite polarity

Applications

  • Splicing cables
  • Splitting primary power into a variety of secondary circuits
  • Providing a fixed junction tap-off point
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Terminal Blocks
Product Number FSPDB5C
Product Name FSPDB Series UL 1059 Finger-Safe Power Distribution Blocks
Mounting Options Screw
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark; *UL Recognized Component Guide XCFR2, File E73571 *CSA Certified: Class 6228, File 69363 *IEC-947-7-1, 529, 68-2-6, CE Marked
Operating Temperature 80 C (176 F)
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MTBXX008 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
IEC Term Blck, 9.9 x 39.5 x 60mm, Screw - 1492-J10-BR - Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details