Mersen FES - HRC FusesII FES100

Description
Ferraz Shawmut Class C fuses have British standard (BS88) dimensions and are exact replacements for the British fuses and older HRCII-C fuses. Class C fuses are not dimensionally or electrically interchangeable with other North American fuses. They feature ceramic bodies and bolt-in mounting. They are for short-circuit protection only, in motor controllers, for example, where overload protection is provided by an overload relay. Features BS88 dimensions Fast-acting Applications Short circuit and back-up protection of motor controllers and components
Datasheet
Description
Ferraz Shawmut Class C fuses have British standard (BS88) dimensions and are exact replacements for the British fuses and older HRCII-C fuses. Class C fuses are not dimensionally or electrically interchangeable with other North American fuses. They feature ceramic bodies and bolt-in mounting. They are for short-circuit protection only, in motor controllers, for example, where overload protection is provided by an overload relay. Features BS88 dimensions Fast-acting Applications Short circuit and back-up protection of motor controllers and components
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FES - HRC FusesII - FES100 - Mersen
Newburyport, MA, USA
FES - HRC FusesII
FES100
FES - HRC FusesII FES100
Ferraz Shawmut Class C fuses have British standard (BS88) dimensions and are exact replacements for the British fuses and older HRCII-C fuses. Class C fuses are not dimensionally or electrically interchangeable with other North American fuses. They feature ceramic bodies and bolt-in mounting. They are for short-circuit protection only, in motor controllers, for example, where overload protection is provided by an overload relay. Features BS88 dimensions Fast-acting Applications Short circuit and back-up protection of motor controllers and components

Ferraz Shawmut Class C fuses have British standard (BS88) dimensions and are exact replacements for the British fuses and older HRCII-C fuses. Class C fuses are not dimensionally or electrically interchangeable with other North American fuses. They feature ceramic bodies and bolt-in mounting. They are for short-circuit protection only, in motor controllers, for example, where overload protection is provided by an overload relay.
Features

  • BS88 dimensions
  • Fast-acting

Applications

  • Short circuit and back-up protection of motor controllers and components
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number FES100
Product Name FES - HRC FusesII
Fuse Material PolyTube
Mounting Bolted
Approvals / Standards RoHS; CSA; IEC
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuses - 004110204 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 50 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers