Mersen Central Bolted Tag fuse-links gG 690VAC/460VDC F1006623

Description
The fuse complies with standard EN 60269-2 section II and standard BS 88 part 2. These fuses are designed for : “General purpose use” protection (gG type). This fuse range insures an excellent current limitation for all overloads on a large range of applications. Their size cannot allow exchange by other fuses of higher rating in their range. They are screwed into fuseholders or bolted directly onto busbars, or in fuse interruptors disconnectors. Features Excellent current limitation for all overloads Applications These fuses are designed for : “General purpose use” protection (gG type)
Description
The fuse complies with standard EN 60269-2 section II and standard BS 88 part 2. These fuses are designed for : “General purpose use” protection (gG type). This fuse range insures an excellent current limitation for all overloads on a large range of applications. Their size cannot allow exchange by other fuses of higher rating in their range. They are screwed into fuseholders or bolted directly onto busbars, or in fuse interruptors disconnectors. Features Excellent current limitation for all overloads Applications These fuses are designed for : “General purpose use” protection (gG type)

Suppliers

Company
Product
Description
Supplier Links
Central Bolted Tag fuse-links gG 690VAC/460VDC - F1006623 - Mersen
Newburyport, MA, USA
Central Bolted Tag fuse-links gG 690VAC/460VDC
F1006623
Central Bolted Tag fuse-links gG 690VAC/460VDC F1006623
The fuse complies with standard EN 60269-2 section II and standard BS 88 part 2. These fuses are designed for : “General purpose use” protection (gG type). This fuse range insures an excellent current limitation for all overloads on a large range of applications. Their size cannot allow exchange by other fuses of higher rating in their range. They are screwed into fuseholders or bolted directly onto busbars, or in fuse interruptors disconnectors. Features Excellent current limitation for all overloads Applications These fuses are designed for : “General purpose use” protection (gG type)

The fuse complies with standard EN 60269-2 section II and standard BS 88 part 2. These fuses are designed for : “General purpose use” protection (gG type). This fuse range insures an excellent current limitation for all overloads on a large range of applications. Their size cannot allow exchange by other fuses of higher rating in their range. They are screwed into fuseholders or bolted directly onto busbars, or in fuse interruptors disconnectors.
Features

  • Excellent current limitation for all overloads

Applications

  • These fuses are designed for : “General purpose use” protection (gG type)
Supplier's Site

Technical Specifications

  Mersen
Product Category Fuses
Product Number F1006623
Product Name Central Bolted Tag fuse-links gG 690VAC/460VDC
Mounting Bolted
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Micro Fuses - VF242/VF242-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 0.2500 amps
View Details
Fuses - 004110440 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 350 amps
View Details