Mersen Protistor® BS88-4 size 17x49 and 2x17x49 aR/gR (GRB, URB/C/Y/Z), 690VAC F099572

Description
Extremely high breaking capacity fuses: Protection of power semiconductors as per IEC standard 60269-1 and -4 690V voltage rating as per IEC 33 gR class (current ratings 12 to 90A) as per VDE 636-23 - Clearing all overloads - Improved safety and protection - Enabling selective coordination with all fuses within distribution circuit aR class (current ratings 100A) according to VDE 636-23 and IEC 60269-4 Connection as per: - German standard DIN 43653/00C - British standard BS88-4 These fuses are UL Recognized
Datasheet
Description
Extremely high breaking capacity fuses: Protection of power semiconductors as per IEC standard 60269-1 and -4 690V voltage rating as per IEC 33 gR class (current ratings 12 to 90A) as per VDE 636-23 - Clearing all overloads - Improved safety and protection - Enabling selective coordination with all fuses within distribution circuit aR class (current ratings 100A) according to VDE 636-23 and IEC 60269-4 Connection as per: - German standard DIN 43653/00C - British standard BS88-4 These fuses are UL Recognized
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® BS88-4 size 17x49 and 2x17x49 aR/gR (GRB, URB/C/Y/Z), 690VAC - F099572 - Mersen
Newburyport, MA, USA
Protistor® BS88-4 size 17x49 and 2x17x49 aR/gR (GRB, URB/C/Y/Z), 690VAC
F099572
Protistor® BS88-4 size 17x49 and 2x17x49 aR/gR (GRB, URB/C/Y/Z), 690VAC F099572
Extremely high breaking capacity fuses: Protection of power semiconductors as per IEC standard 60269-1 and -4 690V voltage rating as per IEC 33 gR class (current ratings 12 to 90A) as per VDE 636-23 - Clearing all overloads - Improved safety and protection - Enabling selective coordination with all fuses within distribution circuit aR class (current ratings 100A) according to VDE 636-23 and IEC 60269-4 Connection as per: - German standard DIN 43653/00C - British standard BS88-4 These fuses are UL Recognized

Extremely high breaking capacity fuses: Protection of power semiconductors as per IEC standard 60269-1 and -4 690V voltage rating as per IEC 33 gR class (current ratings 12 to 90A) as per VDE 636-23 - Clearing all overloads - Improved safety and protection - Enabling selective coordination with all fuses within distribution circuit aR class (current ratings 100A) according to VDE 636-23 and IEC 60269-4 Connection as per: - German standard DIN 43653/00C - British standard BS88-4 These fuses are UL Recognized

Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number F099572
Product Name Protistor® BS88-4 size 17x49 and 2x17x49 aR/gR (GRB, URB/C/Y/Z), 690VAC
Fuse Material Ceramic
Mounting Bolted
Approvals / Standards IEC
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110357 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 125 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers