Mersen Protistor® size 27x60 aR (URGD) , 600VAC to 690VAC F076825

Description
Extremely high breaking capacity fuses: Protection of power semiconductors Complying with standard IEC 60269-1 and -4 600-690VAC voltage rating aR class according to IEC 60269-4 and VDE 636-23 Features Extremely breaking capacity rating fuses Applications Protection of power semiconductors
Datasheet
Description
Extremely high breaking capacity fuses: Protection of power semiconductors Complying with standard IEC 60269-1 and -4 600-690VAC voltage rating aR class according to IEC 60269-4 and VDE 636-23 Features Extremely breaking capacity rating fuses Applications Protection of power semiconductors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 27x60 aR (URGD) , 600VAC to 690VAC - F076825 - Mersen
Newburyport, MA, USA
Protistor® size 27x60 aR (URGD) , 600VAC to 690VAC
F076825
Protistor® size 27x60 aR (URGD) , 600VAC to 690VAC F076825
Extremely high breaking capacity fuses: Protection of power semiconductors Complying with standard IEC 60269-1 and -4 600-690VAC voltage rating aR class according to IEC 60269-4 and VDE 636-23 Features Extremely breaking capacity rating fuses Applications Protection of power semiconductors

Extremely high breaking capacity fuses: Protection of power semiconductors Complying with standard IEC 60269-1 and -4 600-690VAC voltage rating aR class according to IEC 60269-4 and VDE 636-23
Features

  • Extremely breaking capacity rating fuses

Applications

  • Protection of power semiconductors
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number F076825
Product Name Protistor® size 27x60 aR (URGD) , 600VAC to 690VAC
Fuse Material Ceramic
Mounting Clip
Approvals / Standards IEC; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
1494U 60A Fuse Block - 1494U-F60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Power Fuses Semiconductor Protection Fuses - British Standard Fuses - VBS1749 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 800 volts
Rated Current 100 amps
View Details
Fuses - 002625234 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 10 amps
View Details