Mersen Ferrule fuse-links 14x51 aM 500 to 690VAC E219240

Description
Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "aM" are partial range fuses. They protect electrical devices in case of unacceptable high short-circuit against destruction due high current limiting and low thermal let-through values. They cut off currents more than 6.3xln until the maximum breaking capacity (rated breaking capacity). Cylindrical fuse-links "aM" are mainly used for the protection of installation switch gear in otor circuit currents. For classification of the cylindrical fuse-links the nominal current of the fuse-link can be selected respective to the nominal current of the motor. Our technology and process was designed to ensure highly reliable technical performance. Features Reduced size Striker version available for remote indication of fuse operation Safest and most reliable protection system Applications aM type for protection of motors, transformers and other loads with in-rush currents.
Datasheet
Description
Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "aM" are partial range fuses. They protect electrical devices in case of unacceptable high short-circuit against destruction due high current limiting and low thermal let-through values. They cut off currents more than 6.3xln until the maximum breaking capacity (rated breaking capacity). Cylindrical fuse-links "aM" are mainly used for the protection of installation switch gear in otor circuit currents. For classification of the cylindrical fuse-links the nominal current of the fuse-link can be selected respective to the nominal current of the motor. Our technology and process was designed to ensure highly reliable technical performance. Features Reduced size Striker version available for remote indication of fuse operation Safest and most reliable protection system Applications aM type for protection of motors, transformers and other loads with in-rush currents.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrule fuse-links 14x51 aM 500 to 690VAC - E219240 - Mersen
Newburyport, MA, USA
Ferrule fuse-links 14x51 aM 500 to 690VAC
E219240
Ferrule fuse-links 14x51 aM 500 to 690VAC E219240
Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "aM" are partial range fuses. They protect electrical devices in case of unacceptable high short-circuit against destruction due high current limiting and low thermal let-through values. They cut off currents more than 6.3xln until the maximum breaking capacity (rated breaking capacity). Cylindrical fuse-links "aM" are mainly used for the protection of installation switch gear in otor circuit currents. For classification of the cylindrical fuse-links the nominal current of the fuse-link can be selected respective to the nominal current of the motor. Our technology and process was designed to ensure highly reliable technical performance. Features Reduced size Striker version available for remote indication of fuse operation Safest and most reliable protection system Applications aM type for protection of motors, transformers and other loads with in-rush currents.

Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "aM" are partial range fuses. They protect electrical devices in case of unacceptable high short-circuit against destruction due high current limiting and low thermal let-through values. They cut off currents more than 6.3xln until the maximum breaking capacity (rated breaking capacity). Cylindrical fuse-links "aM" are mainly used for the protection of installation switch gear in otor circuit currents. For classification of the cylindrical fuse-links the nominal current of the fuse-link can be selected respective to the nominal current of the motor. Our technology and process was designed to ensure highly reliable technical performance.
Features

  • Reduced size
  • Striker version available for remote indication of fuse operation
  • Safest and most reliable protection system

Applications

  • aM type for protection of motors, transformers and other loads with in-rush currents.
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number E219240
Product Name Ferrule fuse-links 14x51 aM 500 to 690VAC
Fuse Material Ceramic
Mounting Clip
Approvals / Standards RoHS; IEC
Unlock Full Specs
to access all available technical data

Similar Products

1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuses - 002635108 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 12 amps
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details