Mersen HelioProtection® DC120-123 , fuse links gPV 1000 to 1200VDC E1025390

Description
The HelioProtection® fuse DC120-123 series are designed for the protection of cables in a PV groups of chains when a short circuit occurs in a panel. These HelioProtection® fuse comply with the IEC 60269-1 standard and the IEC 60269-6 standard with specific mechanical dimensions. They are of the gPV type. Features High efficiency with low power losses Industries first UL Listed Solution Durable construction for enhanced system longevity Temperature cycle withstand capability Low fault current interrupting capability Guaranteed operation at temperature extremes (-30°C to +70°C) Applications Battery charge controllers Inverter DC input protection Re-combiner (sub-combiner, array combiner, master combiner) applications All photovoltaic applications
Datasheet
Description
The HelioProtection® fuse DC120-123 series are designed for the protection of cables in a PV groups of chains when a short circuit occurs in a panel. These HelioProtection® fuse comply with the IEC 60269-1 standard and the IEC 60269-6 standard with specific mechanical dimensions. They are of the gPV type. Features High efficiency with low power losses Industries first UL Listed Solution Durable construction for enhanced system longevity Temperature cycle withstand capability Low fault current interrupting capability Guaranteed operation at temperature extremes (-30°C to +70°C) Applications Battery charge controllers Inverter DC input protection Re-combiner (sub-combiner, array combiner, master combiner) applications All photovoltaic applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HelioProtection® DC120-123 , fuse links gPV 1000 to 1200VDC - E1025390 - Mersen
Newburyport, MA, USA
HelioProtection® DC120-123 , fuse links gPV 1000 to 1200VDC
E1025390
HelioProtection® DC120-123 , fuse links gPV 1000 to 1200VDC E1025390
The HelioProtection® fuse DC120-123 series are designed for the protection of cables in a PV groups of chains when a short circuit occurs in a panel. These HelioProtection® fuse comply with the IEC 60269-1 standard and the IEC 60269-6 standard with specific mechanical dimensions. They are of the gPV type. Features High efficiency with low power losses Industries first UL Listed Solution Durable construction for enhanced system longevity Temperature cycle withstand capability Low fault current interrupting capability Guaranteed operation at temperature extremes (-30°C to +70°C) Applications Battery charge controllers Inverter DC input protection Re-combiner (sub-combiner, array combiner, master combiner) applications All photovoltaic applications

The HelioProtection® fuse DC120-123 series are designed for the protection of cables in a PV groups of chains when a short circuit occurs in a panel. These HelioProtection® fuse comply with the IEC 60269-1 standard and the IEC 60269-6 standard with specific mechanical dimensions. They are of the gPV type.
Features

  • High efficiency with low power losses
  • Industries first UL Listed Solution
  • Durable construction for enhanced system longevity
  • Temperature cycle withstand capability
  • Low fault current interrupting capability
  • Guaranteed operation at temperature extremes (-30°C to +70°C)

Applications

  • Battery charge controllers
  • Inverter DC input protection
  • Re-combiner (sub-combiner, array combiner, master combiner) applications
  • All photovoltaic applications
Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number E1025390
Product Name HelioProtection® DC120-123 , fuse links gPV 1000 to 1200VDC
Mounting Clip
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313626 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 25 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers