Mersen Protistor® size 27x60 aR (URGD) , 600VAC to 690VAC E076824

Description
Extremely high breaking capacity fuses: Protection of power semiconductors Complying with standard IEC 60269-1 and -4 600-690VAC voltage rating aR class according to IEC 60269-4 and VDE 636-23 Features Extremely breaking capacity rating fuses Applications Protection of power semiconductors
Datasheet
Description
Extremely high breaking capacity fuses: Protection of power semiconductors Complying with standard IEC 60269-1 and -4 600-690VAC voltage rating aR class according to IEC 60269-4 and VDE 636-23 Features Extremely breaking capacity rating fuses Applications Protection of power semiconductors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 27x60 aR (URGD) , 600VAC to 690VAC - E076824 - Mersen
Newburyport, MA, USA
Protistor® size 27x60 aR (URGD) , 600VAC to 690VAC
E076824
Protistor® size 27x60 aR (URGD) , 600VAC to 690VAC E076824
Extremely high breaking capacity fuses: Protection of power semiconductors Complying with standard IEC 60269-1 and -4 600-690VAC voltage rating aR class according to IEC 60269-4 and VDE 636-23 Features Extremely breaking capacity rating fuses Applications Protection of power semiconductors

Extremely high breaking capacity fuses: Protection of power semiconductors Complying with standard IEC 60269-1 and -4 600-690VAC voltage rating aR class according to IEC 60269-4 and VDE 636-23
Features

  • Extremely breaking capacity rating fuses

Applications

  • Protection of power semiconductors
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number E076824
Product Name Protistor® size 27x60 aR (URGD) , 600VAC to 690VAC
Fuse Material Ceramic
Mounting Clip
Approvals / Standards IEC; VDE
Unlock Full Specs
to access all available technical data

Similar Products

SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers
Fuse - 65920240 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuses - 002625031 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 10 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details