Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "gG" are used for the protection of cables, motors and LV-networks. They limit and cut off unacceptable overcurrents and short-circuit currents up to their nominal breaking capacity. Cylindrical fuse-links "gG" also protect electrical equipment and installations against the dynamic effect of high short-currents. Our technology and process was designed to ensure highly reliable technical performance.
Features
Applications
500V CP 10X38 GG 2A S/I
Cylindrical fuse-link gG 10x38 IEC
SEMICONDUCTOR FUSE; Product Range:-; Fuse Current:2A; HRC Fuse Case Style:Midget; Voltage Rating VDC:-; Voltage Rating VAC:500VAC; Blow Characteristic:Fast Acting; Fuse Size Imperial:0.41" x 1.5"; Fuse Size Metric:10.3mm x 38.1mm RoHS Compliant: Yes
| Mersen | RS Components, Ltd. | DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | D213098 | 1886956 | 2378-D213098-ND | D213098 | 08WX5644 |
| Product Name | Ferrule fuse-links 10x38 gG 400 to 690VAC | Cartridge Fuses | Electrical, Specialty Fuses | SHAW Fuses | Semiconductor Fuse; Product Range Mersen/ferraz Shawmut |
| Fuse Material | Ceramic | Ceramic; Ceramic | |||
| Mounting | Clip | ||||
| Approvals / Standards | RoHS; IEC | RoHS | RoHS | ||
| Rated Voltage | 500 volts | 500 volts |