Mersen HelioProtection® HP10NH, Photovoltaic fuse-links gPV 1000VDC D1028287

Description
Mersen HP10NH photovoltaic (PV) fuse series was engineered and designed specifically for the protection of photovoltaic systems. Helio-Protection® HP10NH fuse links are designed for the protection of cables in a PV group of chains when a short circuit occurs in a panel (main fuse category). This HelioProtection® main fuse range enlarges our PV fuse links offering on a size having a worldwide acceptance. They are of the gPV type and comply with both IEC 60269-6 and UL 2579 PV standards. They are also available with bolted type blades for direct mounting. Features Global acceptance Low fault current interrupting capability Temperature cycle withstand capability Durable construction for enhanced system longevity High efficiency with low power losses Small footprint Available in two versions: Plain Blade & Direct Mounting Applications All photovoltaic applications Inverter DC input protection Re-combiner applications (sub combiner, array combiner, master combiner)
Datasheet
Description
Mersen HP10NH photovoltaic (PV) fuse series was engineered and designed specifically for the protection of photovoltaic systems. Helio-Protection® HP10NH fuse links are designed for the protection of cables in a PV group of chains when a short circuit occurs in a panel (main fuse category). This HelioProtection® main fuse range enlarges our PV fuse links offering on a size having a worldwide acceptance. They are of the gPV type and comply with both IEC 60269-6 and UL 2579 PV standards. They are also available with bolted type blades for direct mounting. Features Global acceptance Low fault current interrupting capability Temperature cycle withstand capability Durable construction for enhanced system longevity High efficiency with low power losses Small footprint Available in two versions: Plain Blade & Direct Mounting Applications All photovoltaic applications Inverter DC input protection Re-combiner applications (sub combiner, array combiner, master combiner)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HelioProtection® HP10NH, Photovoltaic fuse-links gPV 1000VDC - D1028287 - Mersen
Newburyport, MA, USA
HelioProtection® HP10NH, Photovoltaic fuse-links gPV 1000VDC
D1028287
HelioProtection® HP10NH, Photovoltaic fuse-links gPV 1000VDC D1028287
Mersen HP10NH photovoltaic (PV) fuse series was engineered and designed specifically for the protection of photovoltaic systems. Helio-Protection® HP10NH fuse links are designed for the protection of cables in a PV group of chains when a short circuit occurs in a panel (main fuse category). This HelioProtection® main fuse range enlarges our PV fuse links offering on a size having a worldwide acceptance. They are of the gPV type and comply with both IEC 60269-6 and UL 2579 PV standards. They are also available with bolted type blades for direct mounting. Features Global acceptance Low fault current interrupting capability Temperature cycle withstand capability Durable construction for enhanced system longevity High efficiency with low power losses Small footprint Available in two versions: Plain Blade & Direct Mounting Applications All photovoltaic applications Inverter DC input protection Re-combiner applications (sub combiner, array combiner, master combiner)

Mersen HP10NH photovoltaic (PV) fuse series was engineered and designed specifically for the protection of photovoltaic systems. Helio-Protection® HP10NH fuse links are designed for the protection of cables in a PV group of chains when a short circuit occurs in a panel (main fuse category). This HelioProtection® main fuse range enlarges our PV fuse links offering on a size having a worldwide acceptance. They are of the gPV type and comply with both IEC 60269-6 and UL 2579 PV standards. They are also available with bolted type blades for direct mounting.
Features

  • Global acceptance
  • Low fault current interrupting capability
  • Temperature cycle withstand capability
  • Durable construction for enhanced system longevity
  • High efficiency with low power losses
  • Small footprint
  • Available in two versions: Plain Blade & Direct Mounting

Applications

  • All photovoltaic applications
  • Inverter DC input protection
  • Re-combiner applications (sub combiner, array combiner, master combiner)
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number D1028287
Product Name HelioProtection® HP10NH, Photovoltaic fuse-links gPV 1000VDC
Mounting Clip
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
View Details
Fuses - 002625123 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details