Mersen CRN - Class H CRN250

Description
Mersen CRN and CRS fuses are standard fuses, Type D, with 10kA short circuit rating. Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses Features Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses
Datasheet
Description
Mersen CRN and CRS fuses are standard fuses, Type D, with 10kA short circuit rating. Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses Features Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRN - Class H - CRN250 - Mersen
Newburyport, MA, USA
CRN - Class H
CRN250
CRN - Class H CRN250
Mersen CRN and CRS fuses are standard fuses, Type D, with 10kA short circuit rating. Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses Features Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses

Mersen CRN and CRS fuses are standard fuses, Type D, with 10kA short circuit rating. Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses
Features

  • Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number CRN250
Product Name CRN - Class H
Fuse Material Paper
Mounting Clip
Approvals / Standards RoHS; CSA
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers
MCB Bus Bar Connector - 1492-AAT2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuses - 002625119 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 10 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details