Mersen Protistor® size 123 gR , 750VDC (IEC) B098556

Description
Mersen DC offers provide a very high performant protection for railway power and auxiliary circuits. Mersen DC Semiconductor fuse-links were developed to provide improved performance required by today's new DC equipment. These fuse-links are typically operated at more elevated temperature than other fuse type, have lower I²t to minimize damage to protected components on short circuits, lower watts loss and longer life. Features Multiple body sizes and terminals or blades combination Very low I²t Extremely fast acting Eliminate all overloads Excellent cycling capability Applications Protection of inverters Protection of motor drives Protection of UPS systems Railway power and auxiliary circuits Similar 750VDC or less equipments
Datasheet
Description
Mersen DC offers provide a very high performant protection for railway power and auxiliary circuits. Mersen DC Semiconductor fuse-links were developed to provide improved performance required by today's new DC equipment. These fuse-links are typically operated at more elevated temperature than other fuse type, have lower I²t to minimize damage to protected components on short circuits, lower watts loss and longer life. Features Multiple body sizes and terminals or blades combination Very low I²t Extremely fast acting Eliminate all overloads Excellent cycling capability Applications Protection of inverters Protection of motor drives Protection of UPS systems Railway power and auxiliary circuits Similar 750VDC or less equipments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 123 gR , 750VDC (IEC) - B098556 - Mersen
Newburyport, MA, USA
Protistor® size 123 gR , 750VDC (IEC)
B098556
Protistor® size 123 gR , 750VDC (IEC) B098556
Mersen DC offers provide a very high performant protection for railway power and auxiliary circuits. Mersen DC Semiconductor fuse-links were developed to provide improved performance required by today's new DC equipment. These fuse-links are typically operated at more elevated temperature than other fuse type, have lower I²t to minimize damage to protected components on short circuits, lower watts loss and longer life. Features Multiple body sizes and terminals or blades combination Very low I²t Extremely fast acting Eliminate all overloads Excellent cycling capability Applications Protection of inverters Protection of motor drives Protection of UPS systems Railway power and auxiliary circuits Similar 750VDC or less equipments

Mersen DC offers provide a very high performant protection for railway power and auxiliary circuits. Mersen DC Semiconductor fuse-links were developed to provide improved performance required by today's new DC equipment. These fuse-links are typically operated at more elevated temperature than other fuse type, have lower I²t to minimize damage to protected components on short circuits, lower watts loss and longer life.
Features

  • Multiple body sizes and terminals or blades combination
  • Very low I²t
  • Extremely fast acting
  • Eliminate all overloads
  • Excellent cycling capability

Applications

  • Protection of inverters
  • Protection of motor drives
  • Protection of UPS systems
  • Railway power and auxiliary circuits
  • Similar 750VDC or less equipments
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number B098556
Product Name Protistor® size 123 gR , 750VDC (IEC)
Fuse Material Ceramic
Mounting Bolted
Approvals / Standards IEC
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers
Fuse - 1116799 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details