Mersen ATQR - Class CC - Time-Delay ATQR15

Description
ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems Features Time-delay for control transformer inrush loads without nuisance opening Highly current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High visibility orange label ensures instant brand recognition, and simplifies replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Control transformers Solenoids Inductive loads Lighting, heating & general-purpose loads
Request a Quote Datasheet
Description
ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems Features Time-delay for control transformer inrush loads without nuisance opening Highly current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High visibility orange label ensures instant brand recognition, and simplifies replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Control transformers Solenoids Inductive loads Lighting, heating & general-purpose loads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATQR - Class CC - Time-Delay - ATQR15 - Mersen
Newburyport, MA, USA
ATQR - Class CC - Time-Delay
ATQR15
ATQR - Class CC - Time-Delay ATQR15
ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems Features Time-delay for control transformer inrush loads without nuisance opening Highly current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High visibility orange label ensures instant brand recognition, and simplifies replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Control transformers Solenoids Inductive loads Lighting, heating & general-purpose loads

ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems
Features

  • Time-delay for control transformer inrush loads without nuisance opening
  • Highly current-limiting for low peak let-thru current
  • Rejection-style design prevents replacement errors (when used with recommended fuse blocks)
  • High visibility orange label ensures instant brand recognition, and simplifies replacement
  • Metal-embossed date and catalog number for traceability and lasting identification
  • Fiberglass body provides dimensional stability in harsh industrial settings
  • High-grade silica filler ensures fast arc quenching and high current limitation

Applications

  • Control transformers
  • Solenoids
  • Inductive loads
  • Lighting, heating & general-purpose loads
Supplier's Site Datasheet
Cartridge Fuses - 9144373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
9144373
Cartridge Fuses 9144373
Mersen ATQR15 Cartridge Fuse

Mersen ATQR15 Cartridge Fuse

Supplier's Site
Electrical, Specialty Fuses - 2378-ATQR15-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-ATQR15-ND
Electrical, Specialty Fuses 2378-ATQR15-ND
CC TD FUSE 600V 15A ATQR

CC TD FUSE 600V 15A ATQR

Buy Now Datasheet
Fuse - 58625520 - Radwell International
Willingboro, NJ, United States
FUSE, 600V, 15 AMP, ATQR, TIME DELAY. FREE 2 YEAR RADWELL WARRANTY

FUSE, 600V, 15 AMP, ATQR, TIME DELAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse -  - Radwell International
Willingboro, NJ, United States
Fuse
Fuse
FERRAZ SHAWMUT Panel Accessories ATQR15

FERRAZ SHAWMUT Panel Accessories ATQR15

Supplier's Site
SHAW Fuses - ATQR15 - Galco Industrial Electronics
Madison Heights, MI, United States
SHAW Fuses
ATQR15
SHAW Fuses ATQR15
Fuse ATQR - Class CC - Time-Delay

Fuse ATQR - Class CC - Time-Delay

Supplier's Site

Technical Specifications

  Mersen RS Components, Ltd. DigiKey Radwell International Radwell International Galco Industrial Electronics
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number ATQR15 9144373 2378-ATQR15-ND 58625520 ATQR15
Product Name ATQR - Class CC - Time-Delay Cartridge Fuses Electrical, Specialty Fuses Fuse Fuse SHAW Fuses
Fuse Material GMG Glass; Fibreglass
Mounting Clip
Approvals / Standards RoHS; UL; CSA UL CSA
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2490-ND - DigiKey
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Power Fuses High Voltage Fuses - Motor protection fuse(BS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 7200 volts
Rated Current 700 amps
View Details