Mersen ATQR - Class CC - Time-Delay ATQR12

Description
ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems Features Time-delay for control transformer inrush loads without nuisance opening Highly current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High visibility orange label ensures instant brand recognition, and simplifies replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Control transformers Solenoids Inductive loads Lighting, heating & general-purpose loads
Request a Quote Datasheet
Description
ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems Features Time-delay for control transformer inrush loads without nuisance opening Highly current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High visibility orange label ensures instant brand recognition, and simplifies replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Control transformers Solenoids Inductive loads Lighting, heating & general-purpose loads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATQR - Class CC - Time-Delay - ATQR12 - Mersen
Newburyport, MA, USA
ATQR - Class CC - Time-Delay
ATQR12
ATQR - Class CC - Time-Delay ATQR12
ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems Features Time-delay for control transformer inrush loads without nuisance opening Highly current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High visibility orange label ensures instant brand recognition, and simplifies replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Control transformers Solenoids Inductive loads Lighting, heating & general-purpose loads

ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems
Features

  • Time-delay for control transformer inrush loads without nuisance opening
  • Highly current-limiting for low peak let-thru current
  • Rejection-style design prevents replacement errors (when used with recommended fuse blocks)
  • High visibility orange label ensures instant brand recognition, and simplifies replacement
  • Metal-embossed date and catalog number for traceability and lasting identification
  • Fiberglass body provides dimensional stability in harsh industrial settings
  • High-grade silica filler ensures fast arc quenching and high current limitation

Applications

  • Control transformers
  • Solenoids
  • Inductive loads
  • Lighting, heating & general-purpose loads
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-ATQR12-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-ATQR12-ND
Electrical, Specialty Fuses 2378-ATQR12-ND
FUSE; TIME-DELAY; CLASS CC; 200K

FUSE; TIME-DELAY; CLASS CC; 200K

Buy Now Datasheet
Cartridge Fuses - 8068439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
8068439
Cartridge Fuses 8068439
Mersen ATQR12 Cartridge Fuse

Mersen ATQR12 Cartridge Fuse

Supplier's Site
Fuse - 81494290 - Radwell International
Willingboro, NJ, United States
ATQR12 FUSE , 12A, ATQR, CLASS CC, TIME DELAY, 600V, 12 AMP. FREE 2 YEAR RADWELL WARRANTY

ATQR12 FUSE , 12A, ATQR, CLASS CC, TIME DELAY, 600V, 12 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mersen DigiKey RS Components, Ltd. Radwell International
Product Category Fuses Fuses Fuses Fuses
Product Number ATQR12 2378-ATQR12-ND 8068439 81494290
Product Name ATQR - Class CC - Time-Delay Electrical, Specialty Fuses Cartridge Fuses Fuse
Fuse Material GMG GMG
Mounting Clip
Approvals / Standards RoHS; UL; CSA UL; CSA RoHS
Features Time Lag
Unlock Full Specs
to access all available technical data