Mersen ATQR - Class CC - Time-Delay ATQR1/10

Description
ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems Features Time-delay for control transformer inrush loads without nuisance opening Highly current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High visibility orange label ensures instant brand recognition, and simplifies replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Control transformers Solenoids Inductive loads Lighting, heating & general-purpose loads
Request a Quote Datasheet
Description
ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems Features Time-delay for control transformer inrush loads without nuisance opening Highly current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High visibility orange label ensures instant brand recognition, and simplifies replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Control transformers Solenoids Inductive loads Lighting, heating & general-purpose loads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATQR - Class CC - Time-Delay - ATQR1/10 - Mersen
Newburyport, MA, USA
ATQR - Class CC - Time-Delay
ATQR1/10
ATQR - Class CC - Time-Delay ATQR1/10
ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems Features Time-delay for control transformer inrush loads without nuisance opening Highly current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High visibility orange label ensures instant brand recognition, and simplifies replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Control transformers Solenoids Inductive loads Lighting, heating & general-purpose loads

ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems
Features

  • Time-delay for control transformer inrush loads without nuisance opening
  • Highly current-limiting for low peak let-thru current
  • Rejection-style design prevents replacement errors (when used with recommended fuse blocks)
  • High visibility orange label ensures instant brand recognition, and simplifies replacement
  • Metal-embossed date and catalog number for traceability and lasting identification
  • Fiberglass body provides dimensional stability in harsh industrial settings
  • High-grade silica filler ensures fast arc quenching and high current limitation

Applications

  • Control transformers
  • Solenoids
  • Inductive loads
  • Lighting, heating & general-purpose loads
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-ATQR1/10-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-ATQR1/10-ND
Electrical, Specialty Fuses 2378-ATQR1/10-ND
600V 1/10A CC TD FUSE

600V 1/10A CC TD FUSE

Buy Now Datasheet
Fuse - 58619492 - Radwell International
Willingboro, NJ, United States
FUSE, TIME-DELAY, CLASS CC, 600 VAC, 300 VDC, 50/60 HZ, 1/10 AMP, ROHS COMPLIANT, TIN-PLATED COPPER MATERIAL, FERRULE TERMINAL TYPE. FREE 2 YEAR RADWELL WARRANTY

FUSE, TIME-DELAY, CLASS CC, 600 VAC, 300 VDC, 50/60 HZ, 1/10 AMP, ROHS COMPLIANT, TIN-PLATED COPPER MATERIAL, FERRULE TERMINAL TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mersen DigiKey Radwell International
Product Category Fuses Fuses Fuses
Product Number ATQR1/10 2378-ATQR1/10-ND 58619492
Product Name ATQR - Class CC - Time-Delay Electrical, Specialty Fuses Fuse
Fuse Material GMG
Mounting Clip
Approvals / Standards RoHS; UL; CSA CSA
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - 06SF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 65 volts
View Details
Fuses - 004110379 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 160 amps
View Details
Fuse - 44262507 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers