Mersen ATQ - Midget - Time-Delay ATQ15

Description
Amp-Trap ATQ midget time-delay fuses are rated 500VAC with 42 ampere ratings from 1/10 to 30A. They are an excellent choice for supplemental protection of circuits where the available short circuit current does not exceed 10,000A. (Not for Branch Circuit Protection) Features Numerous ratings for a wide variety of applications up to 500VAC Time-delay (12 seconds at 200 percent rating) for circuits with high inrush current Can be used with UltraSafe™ Fuse holders 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications Supplemental protection of lighting, solenoid, motor and transformer circuits
Request a Quote Datasheet
Description
Amp-Trap ATQ midget time-delay fuses are rated 500VAC with 42 ampere ratings from 1/10 to 30A. They are an excellent choice for supplemental protection of circuits where the available short circuit current does not exceed 10,000A. (Not for Branch Circuit Protection) Features Numerous ratings for a wide variety of applications up to 500VAC Time-delay (12 seconds at 200 percent rating) for circuits with high inrush current Can be used with UltraSafe™ Fuse holders 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications Supplemental protection of lighting, solenoid, motor and transformer circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATQ - Midget - Time-Delay - ATQ15 - Mersen
Newburyport, MA, USA
ATQ - Midget - Time-Delay
ATQ15
ATQ - Midget - Time-Delay ATQ15
Amp-Trap ATQ midget time-delay fuses are rated 500VAC with 42 ampere ratings from 1/10 to 30A. They are an excellent choice for supplemental protection of circuits where the available short circuit current does not exceed 10,000A. (Not for Branch Circuit Protection) Features Numerous ratings for a wide variety of applications up to 500VAC Time-delay (12 seconds at 200 percent rating) for circuits with high inrush current Can be used with UltraSafe™ Fuse holders 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications Supplemental protection of lighting, solenoid, motor and transformer circuits

Amp-Trap ATQ midget time-delay fuses are rated 500VAC with 42 ampere ratings from 1/10 to 30A. They are an excellent choice for supplemental protection of circuits where the available short circuit current does not exceed 10,000A. (Not for Branch Circuit Protection)
Features

  • Numerous ratings for a wide variety of applications up to 500VAC
  • Time-delay (12 seconds at 200 percent rating) for circuits with high inrush current
  • Can be used with UltraSafe™ Fuse holders
  • 1 1/2" x 13/32" (10 mm x 38 mm) dimensions

Applications

  • Supplemental protection of lighting, solenoid, motor and transformer circuits
Supplier's Site Datasheet
500V 15A 10X38 MIDGET FUSE TIME DELAYED - ATQ15 - Heilind Electronics, Inc.
Wilmington, MA, United States
500V 15A 10X38 MIDGET FUSE TIME DELAYED
ATQ15
500V 15A 10X38 MIDGET FUSE TIME DELAYED ATQ15
500V 15A 10X38 MIDGET FUSE TIME DELAYED

500V 15A 10X38 MIDGET FUSE TIME DELAYED

Buy Now
Electrical, Specialty Fuses - 2378-ATQ15-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-ATQ15-ND
Electrical, Specialty Fuses 2378-ATQ15-ND
500V 15A TD MIDGET FUSE

500V 15A TD MIDGET FUSE

Buy Now Datasheet
Fuse, Cartridge, 15A, Time Delay; Blow Characteristic Mersen/ferraz Shawmut - 75Y6231 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 15A, Time Delay; Blow Characteristic Mersen/ferraz Shawmut
75Y6231
Fuse, Cartridge, 15A, Time Delay; Blow Characteristic Mersen/ferraz Shawmut 75Y6231
FUSE, CARTRIDGE, 15A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:15A; Voltage Rating VAC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.41" x 1.5"; Product Range:Amp-Trap 2000 ATQR Series; Breaking Capacity RoHS Compliant: Yes

FUSE, CARTRIDGE, 15A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:15A; Voltage Rating VAC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.41" x 1.5"; Product Range:Amp-Trap 2000 ATQR Series; Breaking Capacity RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Mersen Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number ATQ15 ATQ15 2378-ATQ15-ND 75Y6231
Product Name ATQ - Midget - Time-Delay 500V 15A 10X38 MIDGET FUSE TIME DELAYED Electrical, Specialty Fuses Fuse, Cartridge, 15A, Time Delay; Blow Characteristic Mersen/ferraz Shawmut
Fuse Type Midget Midget Blade
Fuse Material GMG
Mounting Clip
Approvals / Standards RoHS; UL; CSA UL; CSA RoHS
Features Time Lag Time Lag Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - British Standard Fuses - VBS3627 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 525 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - 62454549 - Radwell International
Allen-Bradley / Rockwell Automation
View Details