Mersen AG - Class G AG2

Description
The Mersen Amp-Trap AG fuse series is a complete line of UL Listed Class G fuses with time-delay (above 5A rating). Class G fuses are made in four physical sizes and provide branch-circuit protection for lighting, heating, and appliance circuits. Features Four unique sizes from ½-60 amperes do not allow inter-changeability with other fuse classes Fiberglass bodies provide dimensional stability in harsh industrial settings Applications Lighting Heating (except in Canada where fuses must be “P” or “D” type) Appliances
Datasheet
Description
The Mersen Amp-Trap AG fuse series is a complete line of UL Listed Class G fuses with time-delay (above 5A rating). Class G fuses are made in four physical sizes and provide branch-circuit protection for lighting, heating, and appliance circuits. Features Four unique sizes from ½-60 amperes do not allow inter-changeability with other fuse classes Fiberglass bodies provide dimensional stability in harsh industrial settings Applications Lighting Heating (except in Canada where fuses must be “P” or “D” type) Appliances
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AG - Class G - AG2 - Mersen
Newburyport, MA, USA
AG - Class G
AG2
AG - Class G AG2
The Mersen Amp-Trap AG fuse series is a complete line of UL Listed Class G fuses with time-delay (above 5A rating). Class G fuses are made in four physical sizes and provide branch-circuit protection for lighting, heating, and appliance circuits. Features Four unique sizes from ½-60 amperes do not allow inter-changeability with other fuse classes Fiberglass bodies provide dimensional stability in harsh industrial settings Applications Lighting Heating (except in Canada where fuses must be “P” or “D” type) Appliances

The Mersen Amp-Trap AG fuse series is a complete line of UL Listed Class G fuses with time-delay (above 5A rating). Class G fuses are made in four physical sizes and provide branch-circuit protection for lighting, heating, and appliance circuits.
Features

  • Four unique sizes from ½-60 amperes do not allow inter-changeability with other fuse classes
  • Fiberglass bodies provide dimensional stability in harsh industrial settings

Applications

  • Lighting
  • Heating (except in Canada where fuses must be “P” or “D” type)
  • Appliances
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number AG2
Product Name AG - Class G
Fuse Material GMG
Mounting Clip
Approvals / Standards RoHS; UL; CSA
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers