Mersen Amp-Trap® A70Q 700VAC 650VDC A70Q60-4

Description
A70Q Amp-Trap® high speed fuses were developed for inverter applications requiring extremely low I2t. A70Q fuses provide the most responsive protection for applications not required to sustain heavy overloads. Typically used for replacement purposes. Features Lowest I2t of any fuse in this voltage rating for best overall protection 700V AC, 650V DC rating allows protection of greater variety of circuits Solid fill technology for extra reliability in performance Applications Protection of inverters and other equipment requiring the best AC or DC protection in this voltage range
Datasheet
Description
A70Q Amp-Trap® high speed fuses were developed for inverter applications requiring extremely low I2t. A70Q fuses provide the most responsive protection for applications not required to sustain heavy overloads. Typically used for replacement purposes. Features Lowest I2t of any fuse in this voltage rating for best overall protection 700V AC, 650V DC rating allows protection of greater variety of circuits Solid fill technology for extra reliability in performance Applications Protection of inverters and other equipment requiring the best AC or DC protection in this voltage range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp-Trap® A70Q 700VAC 650VDC - A70Q60-4 - Mersen
Newburyport, MA, USA
Amp-Trap® A70Q 700VAC 650VDC
A70Q60-4
Amp-Trap® A70Q 700VAC 650VDC A70Q60-4
A70Q Amp-Trap® high speed fuses were developed for inverter applications requiring extremely low I2t. A70Q fuses provide the most responsive protection for applications not required to sustain heavy overloads. Typically used for replacement purposes. Features Lowest I2t of any fuse in this voltage rating for best overall protection 700V AC, 650V DC rating allows protection of greater variety of circuits Solid fill technology for extra reliability in performance Applications Protection of inverters and other equipment requiring the best AC or DC protection in this voltage range

A70Q Amp-Trap® high speed fuses were developed for inverter applications requiring extremely low I2t. A70Q fuses provide the most responsive protection for applications not required to sustain heavy overloads. Typically used for replacement purposes.
Features

  • Lowest I2t of any fuse in this voltage rating for best overall protection
  • 700V AC, 650V DC rating allows protection of greater variety of circuits
  • Solid fill technology for extra reliability in performance

Applications

  • Protection of inverters and other equipment requiring the best AC or DC protection in this voltage range
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A70Q60-4
Product Name Amp-Trap® A70Q 700VAC 650VDC
Fuse Material GMG
Mounting Bolted
Approvals / Standards RoHS; UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers