Mersen A6Y A6Y5-1

Description
Mersen Form 600 fuses are the original current-limiting fuses, predating all the standards. Their 500V DC rating (through 600A) is a useful feature for special fusing applications. Form 600 fuses provide a high degree of current limitation in AC and DC applications. Types 1 and 3 are dimensionally interchangeable with Class H and K fuses. Types 4 and 5 have unique rejection dimensions and are not interchangeable.
Datasheet
Description
Mersen Form 600 fuses are the original current-limiting fuses, predating all the standards. Their 500V DC rating (through 600A) is a useful feature for special fusing applications. Form 600 fuses provide a high degree of current limitation in AC and DC applications. Types 1 and 3 are dimensionally interchangeable with Class H and K fuses. Types 4 and 5 have unique rejection dimensions and are not interchangeable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6Y - A6Y5-1 - Mersen
Newburyport, MA, USA
Mersen Form 600 fuses are the original current-limiting fuses, predating all the standards. Their 500V DC rating (through 600A) is a useful feature for special fusing applications. Form 600 fuses provide a high degree of current limitation in AC and DC applications. Types 1 and 3 are dimensionally interchangeable with Class H and K fuses. Types 4 and 5 have unique rejection dimensions and are not interchangeable.

Mersen Form 600 fuses are the original current-limiting fuses, predating all the standards. Their 500V DC rating (through 600A) is a useful feature for special fusing applications. Form 600 fuses provide a high degree of current limitation in AC and DC applications. Types 1 and 3 are dimensionally interchangeable with Class H and K fuses. Types 4 and 5 have unique rejection dimensions and are not interchangeable.

Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A6Y5-1
Product Name A6Y
Fuse Material GMG
Mounting Clip
Approvals / Standards UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers