Mersen A6K-R - Class RK1 - Fast-Acting A6K30R

Description
Current-limiting Amp-Trap A6K-R fuses provide excellent protection where high available short-circuit currents exist. These fast-acting fuses are particularly good for branch/feeder circuits and back-up protection. Features Rejection style design prevents replacement by other fuse classes Fiberglass body provides dimensional stability in harsh industrial environments Easy-to-read imprint label for quick recognition and replacement High degree of current limitation for low peak let-thru current Applications Load centers Panelboards Switchboards Bus duct Feeder circuits Non-inductive loads Lighting circuits
Request a Quote Datasheet
Description
Current-limiting Amp-Trap A6K-R fuses provide excellent protection where high available short-circuit currents exist. These fast-acting fuses are particularly good for branch/feeder circuits and back-up protection. Features Rejection style design prevents replacement by other fuse classes Fiberglass body provides dimensional stability in harsh industrial environments Easy-to-read imprint label for quick recognition and replacement High degree of current limitation for low peak let-thru current Applications Load centers Panelboards Switchboards Bus duct Feeder circuits Non-inductive loads Lighting circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6K-R - Class RK1 - Fast-Acting - A6K30R - Mersen
Newburyport, MA, USA
A6K-R - Class RK1 - Fast-Acting
A6K30R
A6K-R - Class RK1 - Fast-Acting A6K30R
Current-limiting Amp-Trap A6K-R fuses provide excellent protection where high available short-circuit currents exist. These fast-acting fuses are particularly good for branch/feeder circuits and back-up protection. Features Rejection style design prevents replacement by other fuse classes Fiberglass body provides dimensional stability in harsh industrial environments Easy-to-read imprint label for quick recognition and replacement High degree of current limitation for low peak let-thru current Applications Load centers Panelboards Switchboards Bus duct Feeder circuits Non-inductive loads Lighting circuits

Current-limiting Amp-Trap A6K-R fuses provide excellent protection where high available short-circuit currents exist. These fast-acting fuses are particularly good for branch/feeder circuits and back-up protection.
Features

  • Rejection style design prevents replacement by other fuse classes
  • Fiberglass body provides dimensional stability in harsh industrial environments
  • Easy-to-read imprint label for quick recognition and replacement
  • High degree of current limitation for low peak let-thru current

Applications

  • Load centers
  • Panelboards
  • Switchboards
  • Bus duct
  • Feeder circuits
  • Non-inductive loads
  • Lighting circuits
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-A6K30R-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-A6K30R-ND
Electrical, Specialty Fuses 2378-A6K30R-ND
600V 30A RK1 FUSE

600V 30A RK1 FUSE

Buy Now Datasheet

Technical Specifications

  Mersen DigiKey
Product Category Fuses Fuses
Product Number A6K30R 2378-A6K30R-ND
Product Name A6K-R - Class RK1 - Fast-Acting Electrical, Specialty Fuses
Fuse Material PolyTube
Mounting Clip
Approvals / Standards UL; CSA UL; CSA
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details