Mersen A6D-R - Reducer Fuses - Class RK1 - Time-Delay A6D350/600R

Description
Solid-state SmartSpot indicator Time-delay for motor starting and transformer inrush currents without nuisance opening 300kA interrupting rating, self-certified (UL witnessed test) Extremely current-limiting for low peak let-thru current Easy 2-to-1 selectivity for prevention of nuisance shut downs and "black outs" Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High-visibility orange label gives instant recognition Reduced inventory by taking the place of Class RK5, K, and H fuses Metal embossed date and catalog number for easier traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching Features Replaces traditional temporary-use only Fuse Reducer accessories Time-delay for motor starting and transformer inrush currents without nuisance opening 600VAC & 600VDC dual rated 300kA interrupting rating - self-certified, UL witnessed tests Extremely current-limiting for low peak let-thru current Recommended for Arc Flash energy reduction Easy 2-to-1 selectivity for prevention of nuisance shut downs and “black outs” Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High-visibility orange label gives instant brand recognition Reduced inventory by taking the place of lower-rated Class RK1 fuses and associated Fuse Reducer accessories Metal-embossed date and catalog number for easier traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings Applications Motors Safety switches Transformers Branch circuit protection Disconnects Control panels All general-purpose circuits
Datasheet
Description
Solid-state SmartSpot indicator Time-delay for motor starting and transformer inrush currents without nuisance opening 300kA interrupting rating, self-certified (UL witnessed test) Extremely current-limiting for low peak let-thru current Easy 2-to-1 selectivity for prevention of nuisance shut downs and "black outs" Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High-visibility orange label gives instant recognition Reduced inventory by taking the place of Class RK5, K, and H fuses Metal embossed date and catalog number for easier traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching Features Replaces traditional temporary-use only Fuse Reducer accessories Time-delay for motor starting and transformer inrush currents without nuisance opening 600VAC & 600VDC dual rated 300kA interrupting rating - self-certified, UL witnessed tests Extremely current-limiting for low peak let-thru current Recommended for Arc Flash energy reduction Easy 2-to-1 selectivity for prevention of nuisance shut downs and “black outs” Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High-visibility orange label gives instant brand recognition Reduced inventory by taking the place of lower-rated Class RK1 fuses and associated Fuse Reducer accessories Metal-embossed date and catalog number for easier traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings Applications Motors Safety switches Transformers Branch circuit protection Disconnects Control panels All general-purpose circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6D-R - Reducer Fuses - Class RK1 - Time-Delay - A6D350/600R - Mersen
Newburyport, MA, USA
A6D-R - Reducer Fuses - Class RK1 - Time-Delay
A6D350/600R
A6D-R - Reducer Fuses - Class RK1 - Time-Delay A6D350/600R
Solid-state SmartSpot indicator Time-delay for motor starting and transformer inrush currents without nuisance opening 300kA interrupting rating, self-certified (UL witnessed test) Extremely current-limiting for low peak let-thru current Easy 2-to-1 selectivity for prevention of nuisance shut downs and "black outs" Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High-visibility orange label gives instant recognition Reduced inventory by taking the place of Class RK5, K, and H fuses Metal embossed date and catalog number for easier traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching Features Replaces traditional temporary-use only Fuse Reducer accessories Time-delay for motor starting and transformer inrush currents without nuisance opening 600VAC & 600VDC dual rated 300kA interrupting rating - self-certified, UL witnessed tests Extremely current-limiting for low peak let-thru current Recommended for Arc Flash energy reduction Easy 2-to-1 selectivity for prevention of nuisance shut downs and “black outs” Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High-visibility orange label gives instant brand recognition Reduced inventory by taking the place of lower-rated Class RK1 fuses and associated Fuse Reducer accessories Metal-embossed date and catalog number for easier traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings Applications Motors Safety switches Transformers Branch circuit protection Disconnects Control panels All general-purpose circuits

Solid-state SmartSpot indicator Time-delay for motor starting and transformer inrush currents without nuisance opening 300kA interrupting rating, self-certified (UL witnessed test) Extremely current-limiting for low peak let-thru current Easy 2-to-1 selectivity for prevention of nuisance shut downs and "black outs" Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High-visibility orange label gives instant recognition Reduced inventory by taking the place of Class RK5, K, and H fuses Metal embossed date and catalog number for easier traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching
Features

  • Replaces traditional temporary-use only Fuse Reducer accessories
  • Time-delay for motor starting and transformer inrush currents
  • without nuisance opening
  • 600VAC & 600VDC dual rated
  • 300kA interrupting rating - self-certified, UL witnessed tests
  • Extremely current-limiting for low peak let-thru current
  • Recommended for Arc Flash energy reduction
  • Easy 2-to-1 selectivity for prevention of nuisance shut downs and
  • “black outs”
  • Rejection-style design prevents replacement errors (when used
  • with recommended fuse blocks)
  • High-visibility orange label gives instant brand recognition
  • Reduced inventory by taking the place of lower-rated Class RK1
  • fuses and associated Fuse Reducer accessories
  • Metal-embossed date and catalog number for easier traceability
  • and lasting identification
  • Fiberglass body provides dimensional stability in harsh industrial
  • settings

Applications

  • Motors
  • Safety switches
  • Transformers
  • Branch circuit protection
  • Disconnects
  • Control panels
  • All general-purpose circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A6D350/600R
Product Name A6D-R - Reducer Fuses - Class RK1 - Time-Delay
Fuse Material PolyTube
Mounting Clip
Approvals / Standards RoHS; UL; CSA
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 486-0001.2515.TR-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details