Mersen Amp-Trap® A60X 600VAC A60X400-4

Description
A60X Amp-Trap® Form 101 high speed fuses are popular for the protection of higher voltage heavy rectifiers such as traction rectifiers. They can carry long sustained overloads common with heavy duty apparatus. 700A through 2000A sizes are of compact, hockey-puck design, able to provide high power protection in a small space. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of heavy traction and electrochemical as well as rectifiers and other heavy-duty equipment
Datasheet
Description
A60X Amp-Trap® Form 101 high speed fuses are popular for the protection of higher voltage heavy rectifiers such as traction rectifiers. They can carry long sustained overloads common with heavy duty apparatus. 700A through 2000A sizes are of compact, hockey-puck design, able to provide high power protection in a small space. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of heavy traction and electrochemical as well as rectifiers and other heavy-duty equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp-Trap® A60X 600VAC - A60X400-4 - Mersen
Newburyport, MA, USA
Amp-Trap® A60X 600VAC
A60X400-4
Amp-Trap® A60X 600VAC A60X400-4
A60X Amp-Trap® Form 101 high speed fuses are popular for the protection of higher voltage heavy rectifiers such as traction rectifiers. They can carry long sustained overloads common with heavy duty apparatus. 700A through 2000A sizes are of compact, hockey-puck design, able to provide high power protection in a small space. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of heavy traction and electrochemical as well as rectifiers and other heavy-duty equipment

A60X Amp-Trap® Form 101 high speed fuses are popular for the protection of higher voltage heavy rectifiers such as traction rectifiers. They can carry long sustained overloads common with heavy duty apparatus. 700A through 2000A sizes are of compact, hockey-puck design, able to provide high power protection in a small space.
Features

  • Low I2t minimizes damage to protected components on short circuit
  • Controlled arc voltage reduces stress to circuit components during fuse clearing
  • Choice of mounting types helps in equipment design

Applications

  • Protection of heavy traction and electrochemical as well as rectifiers and other heavy-duty equipment
Supplier's Site Datasheet
SHAW Fuses - A60X400-4 - Galco Industrial Electronics
Madison Heights, MI, United States
SHAW Fuses
A60X400-4
SHAW Fuses A60X400-4
High Speed Fuse Amp-Trap A60X 600VAC

High Speed Fuse Amp-Trap A60X 600VAC

Supplier's Site

Technical Specifications

  Mersen Galco Industrial Electronics
Product Category Fuses Fuses
Product Number A60X400-4 A60X400-4
Product Name Amp-Trap® A60X 600VAC SHAW Fuses
Fuse Material GMG
Mounting Bolted
Approvals / Standards UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuses - 002631007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 10 amps
View Details
Fuses - 486-4248-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers