A60X Amp-Trap® Form 101 high speed fuses are popular for the protection of higher voltage heavy rectifiers such as traction rectifiers. They can carry long sustained overloads common with heavy duty apparatus. 700A through 2000A sizes are of compact, hockey-puck design, able to provide high power protection in a small space.
Features
Applications
94816-FUSE,FORM 101. FREE 2 YEAR RADWELL WARRANTY
| Mersen | Radwell International | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | A60X350-4K | 36267137 |
| Product Name | Amp-Trap® A60X 600VAC | Fuse |
| Fuse Material | GMG | |
| Mounting | Bolted | |
| Approvals / Standards | UL | |
| Operating Temperature | 80 C (176 F) |