Mersen Amp-Trap® A50P 500VAC 450VDC A50P80-4

Description
A50P Amp-Trap® Form 101 high speed fuses were developed for DC drives, uninterruptable power supplies and similar applications requiring better protection (lower I2t) and superior reliability. The A50P is typically used for replacement. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of DC drives, UPS and other equipment of 500 volts or less
Request a Quote Datasheet
Description
A50P Amp-Trap® Form 101 high speed fuses were developed for DC drives, uninterruptable power supplies and similar applications requiring better protection (lower I2t) and superior reliability. The A50P is typically used for replacement. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of DC drives, UPS and other equipment of 500 volts or less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp-Trap® A50P 500VAC 450VDC - A50P80-4 - Mersen
Newburyport, MA, USA
Amp-Trap® A50P 500VAC 450VDC
A50P80-4
Amp-Trap® A50P 500VAC 450VDC A50P80-4
A50P Amp-Trap® Form 101 high speed fuses were developed for DC drives, uninterruptable power supplies and similar applications requiring better protection (lower I2t) and superior reliability. The A50P is typically used for replacement. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of DC drives, UPS and other equipment of 500 volts or less

A50P Amp-Trap® Form 101 high speed fuses were developed for DC drives, uninterruptable power supplies and similar applications requiring better protection (lower I2t) and superior reliability. The A50P is typically used for replacement.
Features

  • Low I2t minimizes damage to protected components on short circuit
  • Controlled arc voltage reduces stress to circuit components during fuse clearing
  • Choice of mounting types helps in equipment design

Applications

  • Protection of DC drives, UPS and other equipment of 500 volts or less
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-A50P80-4-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-A50P80-4-ND
Electrical, Specialty Fuses 2378-A50P80-4-ND
FUSE,FAST ACTING,NO BLOWN INDICA

FUSE,FAST ACTING,NO BLOWN INDICA

Buy Now Datasheet
SHAW Fuses - A50P80-4 - Galco Industrial Electronics
Madison Heights, MI, United States
SHAW Fuses
A50P80-4
SHAW Fuses A50P80-4
High Speed Fuse Amp-Trap A50P 500VAC

High Speed Fuse Amp-Trap A50P 500VAC

Supplier's Site
Fuse - 58626106 - Radwell International
Willingboro, NJ, United States
FUSE. 500 VOLT, 80 AMP, P BLADE,ROUND, SEMICONDUCTOR TYPE; 3.63 INCH; UL 60314 , 500 V AC, 450 V DC VOLTAGE RATING, 1 INCH DIA, 35 KILOAMP (AC) INTERRUPTING RATING; 80 AMP CUR RAT, BLADE TERM TYPE; VERY FAST ACTING, HIGH SPEED CHARACTERISTICS. FREE 2 YEAR RADWELL WARRANTY

FUSE. 500 VOLT, 80 AMP, P BLADE,ROUND, SEMICONDUCTOR TYPE; 3.63 INCH; UL 60314 , 500 V AC, 450 V DC VOLTAGE RATING, 1 INCH DIA, 35 KILOAMP (AC) INTERRUPTING RATING; 80 AMP CUR RAT, BLADE TERM TYPE; VERY FAST ACTING, HIGH SPEED CHARACTERISTICS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mersen DigiKey Galco Industrial Electronics Radwell International
Product Category Fuses Fuses Fuses Fuses
Product Number A50P80-4 2378-A50P80-4-ND A50P80-4 58626106
Product Name Amp-Trap® A50P 500VAC 450VDC Electrical, Specialty Fuses SHAW Fuses Fuse
Fuse Material GMG
Mounting Bolted Bolt Mount
Approvals / Standards RoHS; UL
Operating Temperature 80 C (176 F)
Rated Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Midget 10x38mm Fuses - VA10 -  - VICFUSE
Specs
Fuse Type Midget
Approvals / Standards RoHS; UL
Rated Current 30 amps
View Details
Fuses - 002625217 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 20 amps
View Details
400A Fuse Block - 1494U-F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers