Mersen A4BT - Class L - Time-Delay A4BT1600

Description
The high interrupting rating of the Amp-Trap A4BT current-limiting fuses makes it suitable for protecting mains, feeders, and general circuits. The 10-second time-delay at 500 percent of fuse rating is ideal for large motors and other loads with high inrush currents. A4BT fuses can be applied to normal loads up to its full ampere rating to allow 100percent rating of equipment. Features Unique dimensions prevent replacement by other fuse classes. Blade-stamped catalog numbers for permanent identification Glass melamine body and plated terminals provide superior reliability in harsh environments Applications Motors Motor controllers Transformers Mains Feeders
Datasheet
Description
The high interrupting rating of the Amp-Trap A4BT current-limiting fuses makes it suitable for protecting mains, feeders, and general circuits. The 10-second time-delay at 500 percent of fuse rating is ideal for large motors and other loads with high inrush currents. A4BT fuses can be applied to normal loads up to its full ampere rating to allow 100percent rating of equipment. Features Unique dimensions prevent replacement by other fuse classes. Blade-stamped catalog numbers for permanent identification Glass melamine body and plated terminals provide superior reliability in harsh environments Applications Motors Motor controllers Transformers Mains Feeders
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A4BT - Class L - Time-Delay - A4BT1600 - Mersen
Newburyport, MA, USA
A4BT - Class L - Time-Delay
A4BT1600
A4BT - Class L - Time-Delay A4BT1600
The high interrupting rating of the Amp-Trap A4BT current-limiting fuses makes it suitable for protecting mains, feeders, and general circuits. The 10-second time-delay at 500 percent of fuse rating is ideal for large motors and other loads with high inrush currents. A4BT fuses can be applied to normal loads up to its full ampere rating to allow 100percent rating of equipment. Features Unique dimensions prevent replacement by other fuse classes. Blade-stamped catalog numbers for permanent identification Glass melamine body and plated terminals provide superior reliability in harsh environments Applications Motors Motor controllers Transformers Mains Feeders

The high interrupting rating of the Amp-Trap A4BT current-limiting fuses makes it suitable for protecting mains, feeders, and general circuits. The 10-second time-delay at 500 percent of fuse rating is ideal for large motors and other loads with high inrush currents. A4BT fuses can be applied to normal loads up to its full ampere rating to allow 100percent rating of equipment.
Features

  • Unique dimensions prevent replacement by other fuse classes.
  • Blade-stamped catalog numbers for permanent identification
  • Glass melamine body and plated terminals provide superior reliability in harsh environments

Applications

  • Motors
  • Motor controllers
  • Transformers
  • Mains
  • Feeders
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A4BT1600
Product Name A4BT - Class L - Time-Delay
Fuse Material GMG
Mounting Bolted
Approvals / Standards RoHS; UL; CSA
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 41644266 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Surface Mount Fuses - CP0402 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 24 volts
View Details
Fuses - 002635017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details