Mersen Amp-Trap® A30QS 300VAC 300VDC A30QS175-4IL

Description
A30QS Amp-Trap® high speed fuses are intended for the protection of Power Semiconductors such as diodes, phase control SCRs and other power semiconductor devices. The A30QS is recommended for new applications providing solutions for your critical protection needs at 300V and less semiconductors. Features Low I2t minimizes damage to protected component on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of 300V (or less) heavy duty rectifiers and similar heavy duty power supplies
Datasheet
Description
A30QS Amp-Trap® high speed fuses are intended for the protection of Power Semiconductors such as diodes, phase control SCRs and other power semiconductor devices. The A30QS is recommended for new applications providing solutions for your critical protection needs at 300V and less semiconductors. Features Low I2t minimizes damage to protected component on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of 300V (or less) heavy duty rectifiers and similar heavy duty power supplies
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp-Trap® A30QS 300VAC 300VDC - A30QS175-4IL - Mersen
Newburyport, MA, USA
Amp-Trap® A30QS 300VAC 300VDC
A30QS175-4IL
Amp-Trap® A30QS 300VAC 300VDC A30QS175-4IL
A30QS Amp-Trap® high speed fuses are intended for the protection of Power Semiconductors such as diodes, phase control SCRs and other power semiconductor devices. The A30QS is recommended for new applications providing solutions for your critical protection needs at 300V and less semiconductors. Features Low I2t minimizes damage to protected component on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of 300V (or less) heavy duty rectifiers and similar heavy duty power supplies

A30QS Amp-Trap® high speed fuses are intended for the protection of Power Semiconductors such as diodes, phase control SCRs and other power semiconductor devices. The A30QS is recommended for new applications providing solutions for your critical protection needs at 300V and less semiconductors.
Features

  • Low I2t minimizes damage to protected component on short circuit
  • Controlled arc voltage reduces stress to circuit components during fuse clearing
  • Choice of mounting types helps in equipment design

Applications

  • Protection of 300V (or less) heavy duty rectifiers and similar heavy duty power supplies
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A30QS175-4IL
Product Name Amp-Trap® A30QS 300VAC 300VDC
Fuse Material GMG
Mounting Bolted
Approvals / Standards RoHS; UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110310 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 40 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 1500V(FS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 2000 amps
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers