Mersen A2K-R - Class RK1 - Fast-Acting A2K110R

Description
Current-limiting Amp-Trap A2K-R fuses provide excellent protection where high available short-circuit currents exist. These fast-acting fuses are particularly good for branch/feeder circuits and back-up protection. Features Rejection style design prevents replacement by other fuse classes Fiberglass body provides dimensional stability in harsh industrial environments Easy-to-read imprint label for quick recognition and replacement High degree of current limitation for low peak let-thru current Applications Load centers Panelboards Switchboards Bus duct Feeder circuits Non-inductive loads Lighting circuits
Datasheet
Description
Current-limiting Amp-Trap A2K-R fuses provide excellent protection where high available short-circuit currents exist. These fast-acting fuses are particularly good for branch/feeder circuits and back-up protection. Features Rejection style design prevents replacement by other fuse classes Fiberglass body provides dimensional stability in harsh industrial environments Easy-to-read imprint label for quick recognition and replacement High degree of current limitation for low peak let-thru current Applications Load centers Panelboards Switchboards Bus duct Feeder circuits Non-inductive loads Lighting circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A2K-R - Class RK1 - Fast-Acting - A2K110R - Mersen
Newburyport, MA, USA
A2K-R - Class RK1 - Fast-Acting
A2K110R
A2K-R - Class RK1 - Fast-Acting A2K110R
Current-limiting Amp-Trap A2K-R fuses provide excellent protection where high available short-circuit currents exist. These fast-acting fuses are particularly good for branch/feeder circuits and back-up protection. Features Rejection style design prevents replacement by other fuse classes Fiberglass body provides dimensional stability in harsh industrial environments Easy-to-read imprint label for quick recognition and replacement High degree of current limitation for low peak let-thru current Applications Load centers Panelboards Switchboards Bus duct Feeder circuits Non-inductive loads Lighting circuits

Current-limiting Amp-Trap A2K-R fuses provide excellent protection where high available short-circuit currents exist. These fast-acting fuses are particularly good for branch/feeder circuits and back-up protection.
Features

  • Rejection style design prevents replacement by other fuse classes
  • Fiberglass body provides dimensional stability in harsh industrial environments
  • Easy-to-read imprint label for quick recognition and replacement
  • High degree of current limitation for low peak let-thru current

Applications

  • Load centers
  • Panelboards
  • Switchboards
  • Bus duct
  • Feeder circuits
  • Non-inductive loads
  • Lighting circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A2K110R
Product Name A2K-R - Class RK1 - Fast-Acting
Fuse Material PolyTube
Mounting Clip
Approvals / Standards RoHS; UL; CSA
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002630001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 2 amps
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA14BC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 450 volts
Rated Current 63 amps
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers