Mersen Amp-Trap® A15QS 150VAC 150VDC A15QS3-2

Description
A15QS Amp-Trap® Form 101 high speed fuses were designed for the specific protection of diodes and other semiconductor devices rated 150VAC/DC. The A15QS product line’s compact design is perfect for those applications that have limitations on available space. Features Low I²t minimizes damage to protected components on short circuit *Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types provides options for unique termination requirements Applications Protection of heavy duty devices such as electrochemical rectifiers
Datasheet
Description
A15QS Amp-Trap® Form 101 high speed fuses were designed for the specific protection of diodes and other semiconductor devices rated 150VAC/DC. The A15QS product line’s compact design is perfect for those applications that have limitations on available space. Features Low I²t minimizes damage to protected components on short circuit *Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types provides options for unique termination requirements Applications Protection of heavy duty devices such as electrochemical rectifiers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp-Trap® A15QS 150VAC 150VDC - A15QS3-2 - Mersen
Newburyport, MA, USA
Amp-Trap® A15QS 150VAC 150VDC
A15QS3-2
Amp-Trap® A15QS 150VAC 150VDC A15QS3-2
A15QS Amp-Trap® Form 101 high speed fuses were designed for the specific protection of diodes and other semiconductor devices rated 150VAC/DC. The A15QS product line’s compact design is perfect for those applications that have limitations on available space. Features Low I²t minimizes damage to protected components on short circuit *Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types provides options for unique termination requirements Applications Protection of heavy duty devices such as electrochemical rectifiers

A15QS Amp-Trap® Form 101 high speed fuses were designed for the specific protection of diodes and other semiconductor devices rated 150VAC/DC. The A15QS product line’s compact design is perfect for those applications that have limitations on available space.
Features

  • Low I²t minimizes damage to protected components on short circuit *Controlled arc voltage reduces stress to circuit components during fuse clearing
  • Choice of mounting types provides options for unique termination requirements

Applications

  • Protection of heavy duty devices such as electrochemical rectifiers
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A15QS3-2
Product Name Amp-Trap® A15QS 150VAC 150VDC
Fuse Material GMG
Mounting Clip
Approvals / Standards RoHS; UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002631015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 32 amps
View Details
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details