Extremely high breaking capacity fuses: Protection of power semiconductors Complying with standard IEC 60269-1 and -4 600-690VAC voltage rating aR class according to IEC 60269-4 and VDE 636-23
Features
Applications
| Mersen | |
|---|---|
| Product Category | Fuses |
| Product Number | A076820 |
| Product Name | Protistor® size 27x60 aR (URGD) , 600VAC to 690VAC |
| Fuse Material | Ceramic |
| Mounting | Clip |
| Approvals / Standards | IEC; VDE |