Mersen 5.5kV Bolt-On Mount Transformer Fuses A055B2DAR0-450E

Description
Mersen fuses for the protection of transformers and distribution lines deliver overload and short circuit protection. These current-limiting fuses will melt at current that can be as low as 1.7 times the fuse current ratings up to its maximum interrupting rating. These fuses are designed to withstand the transformer magnetizing inrush current. They are single, double, triple or quadruple barrels 3 inch diameter (size D) with end mounts designed for bolting directly to equipment bus or terminal pads. Features UL listed for compatibility with UL listed equipment Bolt-In mounting for direct connection to bus or terminals Current-limiting for superior equipment protection Non-venting for silent operation Metal embossed catalog number and manufacturing date for lasting identification Outdoor usage for the 9F62 Blown-fuse indicator to give positive identification of open fuse Amp trap: 2 lb tripped force - 0.50 Inch 9F62: 0.125 lb tripped force – 0.20 Inch Applications Protection for 5.5kV to 15.5kV transformers or distribution systems
Datasheet
Description
Mersen fuses for the protection of transformers and distribution lines deliver overload and short circuit protection. These current-limiting fuses will melt at current that can be as low as 1.7 times the fuse current ratings up to its maximum interrupting rating. These fuses are designed to withstand the transformer magnetizing inrush current. They are single, double, triple or quadruple barrels 3 inch diameter (size D) with end mounts designed for bolting directly to equipment bus or terminal pads. Features UL listed for compatibility with UL listed equipment Bolt-In mounting for direct connection to bus or terminals Current-limiting for superior equipment protection Non-venting for silent operation Metal embossed catalog number and manufacturing date for lasting identification Outdoor usage for the 9F62 Blown-fuse indicator to give positive identification of open fuse Amp trap: 2 lb tripped force - 0.50 Inch 9F62: 0.125 lb tripped force – 0.20 Inch Applications Protection for 5.5kV to 15.5kV transformers or distribution systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5kV Bolt-On Mount Transformer Fuses - A055B2DAR0-450E - Mersen
Newburyport, MA, USA
5.5kV Bolt-On Mount Transformer Fuses
A055B2DAR0-450E
5.5kV Bolt-On Mount Transformer Fuses A055B2DAR0-450E
Mersen fuses for the protection of transformers and distribution lines deliver overload and short circuit protection. These current-limiting fuses will melt at current that can be as low as 1.7 times the fuse current ratings up to its maximum interrupting rating. These fuses are designed to withstand the transformer magnetizing inrush current. They are single, double, triple or quadruple barrels 3 inch diameter (size D) with end mounts designed for bolting directly to equipment bus or terminal pads. Features UL listed for compatibility with UL listed equipment Bolt-In mounting for direct connection to bus or terminals Current-limiting for superior equipment protection Non-venting for silent operation Metal embossed catalog number and manufacturing date for lasting identification Outdoor usage for the 9F62 Blown-fuse indicator to give positive identification of open fuse Amp trap: 2 lb tripped force - 0.50 Inch 9F62: 0.125 lb tripped force – 0.20 Inch Applications Protection for 5.5kV to 15.5kV transformers or distribution systems

Mersen fuses for the protection of transformers and distribution lines deliver overload and short circuit protection. These current-limiting fuses will melt at current that can be as low as 1.7 times the fuse current ratings up to its maximum interrupting rating. These fuses are designed to withstand the transformer magnetizing inrush current. They are single, double, triple or quadruple barrels 3 inch diameter (size D) with end mounts designed for bolting directly to equipment bus or terminal pads.
Features

  • UL listed for compatibility with UL listed equipment
  • Bolt-In mounting for direct connection to bus or terminals
  • Current-limiting for superior equipment protection
  • Non-venting for silent operation
  • Metal embossed catalog number and manufacturing date for lasting identification
  • Outdoor usage for the 9F62
  • Blown-fuse indicator to give positive identification of open fuse
  • Amp trap: 2 lb tripped force - 0.50 Inch
  • 9F62: 0.125 lb tripped force – 0.20 Inch

Applications

  • Protection for 5.5kV to 15.5kV transformers or distribution systems
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A055B2DAR0-450E
Product Name 5.5kV Bolt-On Mount Transformer Fuses
Fuse Material PolyTube
Mounting Bolted
Approvals / Standards UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuses - 002641011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers