Mersen .625kV to 15.5 kV PT Fuses 9F60BBD905

Description
Mersen PT fuses are current-limiting fuses with high interrupting rating, used for the primary winding protection of potential transformer. They are small dimension ferrule type fuses and mount in standard clips. Current ratings are from 0.25A to 5A Features Ferrule mounting for standard clips and interchangeability with other brands of fuses Current-limiting for superior equipment protection Non-venting for silent operation Metal embossed catalog number and manufacturing date for lasting identification Blown-fuse indicator to give positive identification of open fuse fuse is available on the 9F60 series Applications Primary protection for potential transformers (PT) or control power transformers (CPT)
Request a Quote Datasheet
Description
Mersen PT fuses are current-limiting fuses with high interrupting rating, used for the primary winding protection of potential transformer. They are small dimension ferrule type fuses and mount in standard clips. Current ratings are from 0.25A to 5A Features Ferrule mounting for standard clips and interchangeability with other brands of fuses Current-limiting for superior equipment protection Non-venting for silent operation Metal embossed catalog number and manufacturing date for lasting identification Blown-fuse indicator to give positive identification of open fuse fuse is available on the 9F60 series Applications Primary protection for potential transformers (PT) or control power transformers (CPT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.625kV to 15.5 kV PT Fuses - 9F60BBD905 - Mersen
Newburyport, MA, USA
.625kV to 15.5 kV PT Fuses
9F60BBD905
.625kV to 15.5 kV PT Fuses 9F60BBD905
Mersen PT fuses are current-limiting fuses with high interrupting rating, used for the primary winding protection of potential transformer. They are small dimension ferrule type fuses and mount in standard clips. Current ratings are from 0.25A to 5A Features Ferrule mounting for standard clips and interchangeability with other brands of fuses Current-limiting for superior equipment protection Non-venting for silent operation Metal embossed catalog number and manufacturing date for lasting identification Blown-fuse indicator to give positive identification of open fuse fuse is available on the 9F60 series Applications Primary protection for potential transformers (PT) or control power transformers (CPT)

Mersen PT fuses are current-limiting fuses with high interrupting rating, used for the primary winding protection of potential transformer. They are small dimension ferrule type fuses and mount in standard clips. Current ratings are from 0.25A to 5A
Features

  • Ferrule mounting for standard clips and interchangeability with other brands of fuses
  • Current-limiting for superior equipment protection
  • Non-venting for silent operation
  • Metal embossed catalog number and manufacturing date for lasting identification
  • Blown-fuse indicator to give positive identification of open fuse fuse is available on the 9F60 series

Applications

  • Primary protection for potential transformers (PT) or control power transformers (CPT)
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-9F60BBD905-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-9F60BBD905-ND
Electrical, Specialty Fuses 2378-9F60BBD905-ND
PT EJ-1 F6I 5.5KV 0.5E

PT EJ-1 F6I 5.5KV 0.5E

Buy Now Datasheet
Fuse - 58625750 - Radwell International
Willingboro, NJ, United States
FUSE, 5.5KV, 0.5E, TYPE FFL-1. FREE 2 YEAR RADWELL WARRANTY

FUSE, 5.5KV, 0.5E, TYPE FFL-1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse -  - Radwell International
Willingboro, NJ, United States
Fuse
Fuse
FERRAZ SHAWMUT Panel Accessories 9F60BBD905

FERRAZ SHAWMUT Panel Accessories 9F60BBD905

Supplier's Site

Technical Specifications

  Mersen DigiKey Radwell International
Product Category Fuses Fuses Fuses
Product Number 9F60BBD905 2378-9F60BBD905-ND 58625750
Product Name .625kV to 15.5 kV PT Fuses Electrical, Specialty Fuses Fuse
Fuse Material Epoxy
Mounting Clip
Operating Temperature 80 C (176 F)
Rated Voltage 5500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - 12LH -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 30 amps
View Details
Fuses - 004110229 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 160 amps
View Details
200A Fuse Block - 1494U-F200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers