Mersen Surge-Trap® Monobloc STMT1 Series - 50kA 83010102

Description
STM T1 50 is the most robust series of single pole Type 1/Class I lightning current arresters, able to discharge energy (current) from a direct lightning strike (10/350µs) on an external lightning protection system (LPS) or overhead supplies, in accordance with EN/IEC 61643. Suitable as the first step of protection in incoming power supply panels and areas with high exposure to lightning strikes, fitted with an external lightning protection system. Features Lightning impulse current (10/350?s): 50kA Follow current quenching capacity (Ifi): 50kA Leakage current free (LCF) Multi-discharge technology Single pole devices for TNS, TNC, IT and TT earthing systems Un(L-N/L-L): 120/208V, 230/400V, 277/480V, 400/690V DIN-rail mountable, monobloc format Back-up fuse: 500 A gG Applications Industry and automation Commercial and residential installations Telecom & IT & Data Centers Water treatment Smart grid & LV Metering Wind
Datasheet
Description
STM T1 50 is the most robust series of single pole Type 1/Class I lightning current arresters, able to discharge energy (current) from a direct lightning strike (10/350µs) on an external lightning protection system (LPS) or overhead supplies, in accordance with EN/IEC 61643. Suitable as the first step of protection in incoming power supply panels and areas with high exposure to lightning strikes, fitted with an external lightning protection system. Features Lightning impulse current (10/350?s): 50kA Follow current quenching capacity (Ifi): 50kA Leakage current free (LCF) Multi-discharge technology Single pole devices for TNS, TNC, IT and TT earthing systems Un(L-N/L-L): 120/208V, 230/400V, 277/480V, 400/690V DIN-rail mountable, monobloc format Back-up fuse: 500 A gG Applications Industry and automation Commercial and residential installations Telecom & IT & Data Centers Water treatment Smart grid & LV Metering Wind
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge-Trap® Monobloc STMT1 Series - 50kA - 83010102 - Mersen
Newburyport, MA, USA
Surge-Trap® Monobloc STMT1 Series - 50kA
83010102
Surge-Trap® Monobloc STMT1 Series - 50kA 83010102
STM T1 50 is the most robust series of single pole Type 1/Class I lightning current arresters, able to discharge energy (current) from a direct lightning strike (10/350µs) on an external lightning protection system (LPS) or overhead supplies, in accordance with EN/IEC 61643. Suitable as the first step of protection in incoming power supply panels and areas with high exposure to lightning strikes, fitted with an external lightning protection system. Features Lightning impulse current (10/350?s): 50kA Follow current quenching capacity (Ifi): 50kA Leakage current free (LCF) Multi-discharge technology Single pole devices for TNS, TNC, IT and TT earthing systems Un(L-N/L-L): 120/208V, 230/400V, 277/480V, 400/690V DIN-rail mountable, monobloc format Back-up fuse: 500 A gG Applications Industry and automation Commercial and residential installations Telecom & IT & Data Centers Water treatment Smart grid & LV Metering Wind

STM T1 50 is the most robust series of single pole Type 1/Class I lightning current arresters, able to discharge energy (current) from a direct lightning strike (10/350µs) on an external lightning protection system (LPS) or overhead supplies, in accordance with EN/IEC 61643. Suitable as the first step of protection in incoming power supply panels and areas with high exposure to lightning strikes, fitted with an external lightning protection system.
Features

  • Lightning impulse current (10/350?s): 50kA
  • Follow current quenching capacity (Ifi): 50kA
  • Leakage current free (LCF)
  • Multi-discharge technology
  • Single pole devices for TNS, TNC, IT and TT earthing systems
  • Un(L-N/L-L): 120/208V, 230/400V, 277/480V, 400/690V
  • DIN-rail mountable, monobloc format
  • Back-up fuse: 500 A gG

Applications

  • Industry and automation
  • Commercial and residential installations
  • Telecom & IT & Data Centers
  • Water treatment
  • Smart grid & LV Metering
  • Wind
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Surge Protective Devices (SPDs)
Product Number 83010102
Product Name Surge-Trap® Monobloc STMT1 Series - 50kA
Standards EN 61643-11
Unlock Full Specs
to access all available technical data