Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
MERSEN
61008SJ -- SHAW FUSEBLOCKS AND HOLDERS
Mersen
SHAW Fuseblocks and Holders
61008SJ
Description
Fuse Block 600VAC 600VDC Class J 100A
Galco Industrial Electronics
Done
Description
Fuse Block 600VAC 600VDC Class J 100A
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
SHAW Fuseblocks and Holders
61008SJ
SHAW Fuseblocks and Holders
61008SJ
Fuse Block 600VAC 600VDC Class J 100A
Fuse Block 600VAC 600VDC Class J 100A
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Fuses
Product Number
61008SJ
Product Name
SHAW Fuseblocks and Holders
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Fuses
0031.8321
Specs
Mounting
Solderable (Surface Mount Technology)
Approvals / Standards
VDE
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
VICFUSE
Auto Fuses - ANF/ANM
Specs
Fuse Type
Automotive
Rated Voltage
32 volts
View Details
BARTEC
Fuse
fuse max 125 a with double terminals
Specs
Operating Temperature
-40 to 10 C (-40 to 50 F)
Rated Voltage
250 volts
Rated Current
1.25 amps
View Details
WAGO
Fuse
281-512/281-501
View Details