Meritek Electronics Corporation Capacitors - Ceramic Capacitors MA1812XR225K101

Description
Win Source Part Number: 1150949-MA1812XR225K 101 Category: Capacitors>Ceramic Capacitors Series: MA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,000 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Mounting Type: Surface Mount, MLCC Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.180" L x 0.125" W (4.60mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Meritek Other Names: 2997-MA1812XR225K101 TR
Request a Quote Datasheet
Description
Win Source Part Number: 1150949-MA1812XR225K 101 Category: Capacitors>Ceramic Capacitors Series: MA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,000 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Mounting Type: Surface Mount, MLCC Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.180" L x 0.125" W (4.60mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Meritek Other Names: 2997-MA1812XR225K101 TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1150949-MA1812XR225K101 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1150949-MA1812XR225K101
Capacitors - Ceramic Capacitors 1150949-MA1812XR225K101
Win Source Part Number: 1150949-MA1812XR225K 101 Category: Capacitors>Ceramic Capacitors Series: MA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,000 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Mounting Type: Surface Mount, MLCC Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.180" L x 0.125" W (4.60mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Meritek Other Names: 2997-MA1812XR225K101 TR

Win Source Part Number: 1150949-MA1812XR225K101
Category: Capacitors>Ceramic Capacitors
Series: MA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,000
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.180" L x 0.125" W (4.60mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Meritek
Other Names: 2997-MA1812XR225K101TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1150949-MA1812XR225K101
Product Name Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details