Meritek Electronics Corporation Capacitors - Ceramic Capacitors HC1210CG100K202

Description
Win Source Part Number: 1134539-HC1210CG100K 202 Category: Capacitors>Ceramic Capacitors Series: HC Features: High Voltage Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,000 Capacitance: 10 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: C0G, NP0 Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Meritek Other Names: 2997-HC1210CG100K202 TR
Request a Quote Datasheet
Description
Win Source Part Number: 1134539-HC1210CG100K 202 Category: Capacitors>Ceramic Capacitors Series: HC Features: High Voltage Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,000 Capacitance: 10 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: C0G, NP0 Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Meritek Other Names: 2997-HC1210CG100K202 TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1134539-HC1210CG100K202 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1134539-HC1210CG100K202
Capacitors - Ceramic Capacitors 1134539-HC1210CG100K202
Win Source Part Number: 1134539-HC1210CG100K 202 Category: Capacitors>Ceramic Capacitors Series: HC Features: High Voltage Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,000 Capacitance: 10 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: C0G, NP0 Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Meritek Other Names: 2997-HC1210CG100K202 TR

Win Source Part Number: 1134539-HC1210CG100K202
Category: Capacitors>Ceramic Capacitors
Series: HC
Features: High Voltage
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,000
Capacitance: 10 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: C0G, NP0
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Meritek
Other Names: 2997-HC1210CG100K202TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1134539-HC1210CG100K202
Product Name Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitor, Ceramic;1uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.29In.L;0.29I - 70186304 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details