Win Source Part Number: 982229-HC0603CG181G2
Category: Capacitors>Ceramic Capacitors
Series: HC
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 180 pF
Tolerance: ±2%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Meritek
Other Names: 2997-HC0603CG181G201
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 982229-HC0603CG181G201 |
| Product Name | Capacitors - Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.80E-4 microF |