Meritek Electronics Corporation Capacitors - Ceramic Capacitors HC0603CG101G201

Description
Win Source Part Number: 1147039-HC0603CG101G 201 Category: Capacitors>Ceramic Capacitors Series: HC Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Capacitance: 100 pF Tolerance: ±2% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Meritek Other Names: 2997-HC0603CG101G201 TR
Request a Quote Datasheet
Description
Win Source Part Number: 1147039-HC0603CG101G 201 Category: Capacitors>Ceramic Capacitors Series: HC Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Capacitance: 100 pF Tolerance: ±2% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Meritek Other Names: 2997-HC0603CG101G201 TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1147039-HC0603CG101G201 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1147039-HC0603CG101G201
Capacitors - Ceramic Capacitors 1147039-HC0603CG101G201
Win Source Part Number: 1147039-HC0603CG101G 201 Category: Capacitors>Ceramic Capacitors Series: HC Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Capacitance: 100 pF Tolerance: ±2% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Meritek Other Names: 2997-HC0603CG101G201 TR

Win Source Part Number: 1147039-HC0603CG101G201
Category: Capacitors>Ceramic Capacitors
Series: HC
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 100 pF
Tolerance: ±2%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Meritek
Other Names: 2997-HC0603CG101G201TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1147039-HC0603CG101G201
Product Name Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers