Meritek Electronics Corporation Resistors - Chip Resistor - Surface Mount CR10623J

Description
Win Source Part Number: 1123245-CR10623J Category: Resistors>Chip Resistor - Surface Mount Series: CR Package: Tape & Reel (TR) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 62 kOhms Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Meritek Other Names: 2997-CR10623JTR
Request a Quote Datasheet
Description
Win Source Part Number: 1123245-CR10623J Category: Resistors>Chip Resistor - Surface Mount Series: CR Package: Tape & Reel (TR) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 62 kOhms Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Meritek Other Names: 2997-CR10623JTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1123245-CR10623J
Resistors - Chip Resistor - Surface Mount 1123245-CR10623J
Win Source Part Number: 1123245-CR10623J Category: Resistors>Chip Resistor - Surface Mount Series: CR Package: Tape & Reel (TR) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 62 kOhms Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Meritek Other Names: 2997-CR10623JTR

Win Source Part Number: 1123245-CR10623J
Category: Resistors>Chip Resistor - Surface Mount
Series: CR
Package: Tape & Reel (TR)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 62 kOhms
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Meritek
Other Names: 2997-CR10623JTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1123245-CR10623J
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 62000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers