Kent Elastomer Products, Inc. Thermoplastic Elastomer Tubing

Description
Thermoplastic Elastomer (TPE) is a soft and flexible polymer with excellent physical properties, making it a good alternative for many latex or silicone tubing applications. FDA, NSF and USP Class VI material compounds are available for medical and food/beverage applications. TPE Performance Characteristics: Cleanliness Ease of sterilization Excellent clarity Dimensional stability Chemical inertness Tighter tolerances Good vapor and gas transmission properties Flexible Colors: Virtually any color can be matched (including flourescent) to meet customer specifications Sizes: Can manufacture from 1/16" (.063) I.D. with O.D.'s up to 1" with a variety of wall thicknesses Multi-lumen and solid cord available Packaging: Custom coils or cut lengths per customer specifications
Description
Thermoplastic Elastomer (TPE) is a soft and flexible polymer with excellent physical properties, making it a good alternative for many latex or silicone tubing applications. FDA, NSF and USP Class VI material compounds are available for medical and food/beverage applications. TPE Performance Characteristics: Cleanliness Ease of sterilization Excellent clarity Dimensional stability Chemical inertness Tighter tolerances Good vapor and gas transmission properties Flexible Colors: Virtually any color can be matched (including flourescent) to meet customer specifications Sizes: Can manufacture from 1/16" (.063) I.D. with O.D.'s up to 1" with a variety of wall thicknesses Multi-lumen and solid cord available Packaging: Custom coils or cut lengths per customer specifications

Suppliers

Company
Product
Description
Supplier Links
Thermoplastic Elastomer Tubing -  - Kent Elastomer Products, Inc.
Kent, OH, USA
Thermoplastic Elastomer Tubing
Thermoplastic Elastomer Tubing
Thermoplastic Elastomer (TPE) is a soft and flexible polymer with excellent physical properties, making it a good alternative for many latex or silicone tubing applications. FDA, NSF and USP Class VI material compounds are available for medical and food/beverage applications. TPE Performance Characteristics: Cleanliness Ease of sterilization Excellent clarity Dimensional stability Chemical inertness Tighter tolerances Good vapor and gas transmission properties Flexible Colors: Virtually any color can be matched (including flourescent) to meet customer specifications Sizes: Can manufacture from 1/16" (.063) I.D. with O.D.'s up to 1" with a variety of wall thicknesses Multi-lumen and solid cord available Packaging: Custom coils or cut lengths per customer specifications

Thermoplastic Elastomer (TPE) is a soft and flexible polymer with excellent physical properties, making it a good alternative for many latex or silicone tubing applications. FDA, NSF and USP Class VI material compounds are available for medical and food/beverage applications.

TPE Performance Characteristics:

  • Cleanliness
  • Ease of sterilization
  • Excellent clarity
  • Dimensional stability
  • Chemical inertness
  • Tighter tolerances
  • Good vapor and gas transmission properties
  • Flexible

Colors:

  • Virtually any color can be matched (including flourescent) to meet customer specifications

Sizes:

  • Can manufacture from 1/16" (.063) I.D. with O.D.'s up to 1" with a variety of wall thicknesses
  • Multi-lumen and solid cord available

Packaging:

  • Custom coils or cut lengths per customer specifications
Supplier's Site

Technical Specifications

  Kent Elastomer Products, Inc.
Product Category Tubing
Product Name Thermoplastic Elastomer Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Copper Tubing - MCT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Metal
Material Copper
View Details
Urethane Tubing - URT1-0805 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
4900 x .032 Heavy Wall PVC -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details