OSCILLATOR, 2.048MHZ, 7 X 5MM, HCMOS / TTL; Frequency Nom:2.048MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:SWO Series; Operating Temperature Min:-10°C; No. of Pins:4 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 88K2939 |
| Product Name | Oscillator, 2.048Mhz, 7 X 5Mm, Hcmos / Ttl; Frequency Nom Mercury United Electronics |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 2.05 MHz |