Mercury United Electronics Inc. Osc, 20Mhz, 5Mm X 3.2Mm, Hcmos; Frequency Nom Mercury United Electronics 3H53ET-20.000

Description
OSC, 20MHZ, 5MM X 3.2MM, HCMOS; Frequency Nom:20MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:H53 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSC, 20MHZ, 5MM X 3.2MM, HCMOS; Frequency Nom:20MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:H53 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 20Mhz, 5Mm X 3.2Mm, Hcmos; Frequency Nom Mercury United Electronics - 76Y5642 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 20Mhz, 5Mm X 3.2Mm, Hcmos; Frequency Nom Mercury United Electronics
76Y5642
Osc, 20Mhz, 5Mm X 3.2Mm, Hcmos; Frequency Nom Mercury United Electronics 76Y5642
OSC, 20MHZ, 5MM X 3.2MM, HCMOS; Frequency Nom:20MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:H53 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 20MHZ, 5MM X 3.2MM, HCMOS; Frequency Nom:20MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:H53 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 76Y5642
Product Name Osc, 20Mhz, 5Mm X 3.2Mm, Hcmos; Frequency Nom Mercury United Electronics
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960498 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillator Crystal - 510AAA17M0000CAGR - Richardson RFPD
Specs
Frequency 17 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-13.000-3FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers