Mercury Systems, Inc. Attenuators AM2005

Description
STEP ATTEN, DC - 20 GHZ, 5-BIT,
Request a Quote Datasheet
Description
STEP ATTEN, DC - 20 GHZ, 5-BIT,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2977-AM2005TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
2977-AM2005TR-ND
Attenuators 2977-AM2005TR-ND
STEP ATTEN, DC - 20 GHZ, 5-BIT,

STEP ATTEN, DC - 20 GHZ, 5-BIT,

Buy Now Datasheet
Attenuators - 2977-AM2005CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
2977-AM2005CT-ND
Attenuators 2977-AM2005CT-ND
STEP ATTEN, DC - 20 GHZ, 5-BIT,

STEP ATTEN, DC - 20 GHZ, 5-BIT,

Buy Now Datasheet
Attenuators - 2977-AM2005DKR-ND - DigiKey
Thief River Falls, MN, United States
STEP ATTEN, DC - 20 GHZ, 5-BIT,

STEP ATTEN, DC - 20 GHZ, 5-BIT,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 2977-AM2005TR-ND
Product Name Attenuators
Attenuation 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 18GHz SMA - UIYCA5AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
View Details
10dB DC - 40GHz MMIC Differential Attenuator - ATD10-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details