Mercury Systems, Inc. RF Amplifiers AM1173

Description
6 TO 18 GHZ RF AMPLIFIER, P1DB +
Request a Quote Datasheet
Description
6 TO 18 GHZ RF AMPLIFIER, P1DB +
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2977-AM1173DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2977-AM1173DKR-ND
RF Amplifiers 2977-AM1173DKR-ND
6 TO 18 GHZ RF AMPLIFIER, P1DB +

6 TO 18 GHZ RF AMPLIFIER, P1DB +

Buy Now Datasheet
RF Amplifiers - 2977-AM1173TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2977-AM1173TR-ND
RF Amplifiers 2977-AM1173TR-ND
6 TO 18 GHZ RF AMPLIFIER, P1DB +

6 TO 18 GHZ RF AMPLIFIER, P1DB +

Buy Now Datasheet
RF Amplifiers - 2977-AM1173CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2977-AM1173CT-ND
RF Amplifiers 2977-AM1173CT-ND
6 TO 18 GHZ RF AMPLIFIER, P1DB +

6 TO 18 GHZ RF AMPLIFIER, P1DB +

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2977-AM1173DKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
Minimum Gain 12.4 dB
Maximum Gain 12.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
10MHz - 20GHz, Broadband High Gain Distributed Amplifier - AMM2-0020UH - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details