Mercury Systems, Inc. RF Amplifiers AM1164-1

Description
LNA, .02 - 8 GHZ, 3.3/5V, 40 / 8
Request a Quote Datasheet
Description
LNA, .02 - 8 GHZ, 3.3/5V, 40 / 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2977-AM1164-1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2977-AM1164-1CT-ND
RF Amplifiers 2977-AM1164-1CT-ND
LNA, .02 - 8 GHZ, 3.3/5V, 40 / 8

LNA, .02 - 8 GHZ, 3.3/5V, 40 / 8

Buy Now Datasheet
RF Amplifiers - 2977-AM1164-1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2977-AM1164-1DKR-ND
RF Amplifiers 2977-AM1164-1DKR-ND
LNA, .02 - 8 GHZ, 3.3/5V, 40 / 8

LNA, .02 - 8 GHZ, 3.3/5V, 40 / 8

Buy Now Datasheet
RF Amplifiers - 2977-AM1164-1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2977-AM1164-1TR-ND
RF Amplifiers 2977-AM1164-1TR-ND
LNA, .02 - 8 GHZ, 3.3/5V, 40 / 8

LNA, .02 - 8 GHZ, 3.3/5V, 40 / 8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2977-AM1164-1CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 0.0 to 8000 MHz
Minimum Gain 21 dB
Maximum Gain 21 dB
Output Power 20 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-D10040270GTL-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 16-SOIC-EP
View Details
APM-6849CH, GaAs Broadband Low Phase Noise Amplifier - APM-6849CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 30000 MHz
Package Type bare-die
View Details